EN
  • EN
  • DE

RB520S30T5G

Part No RB520S30T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 600mV @ 200mA
Current - Reverse Leakage @ Vr 1μA @ 10V
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1091441-RB520S30T5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB520S30T5G CAD Model

Description

ON Semiconductor RB520S30T5G - Compact and Efficient Schottky Barrier Diode

The RB520S30T5G from ON Semiconductor is a highly efficient, surface-mount Schottky Barrier Diode that offers low forward voltage drop and fast switching capabilities. Designed with the modern electronic engineer in mind, this diode is perfect for applications that require high efficiency and reliability in a compact form factor.

Key Features

  • Low Forward Voltage: The RB520S30T5G boasts an ultra-low forward voltage drop, which enhances overall system efficiency and reduces thermal issues, making it ideal for use in power-sensitive applications.
  • High Current Capability: With a steady-state reverse voltage of 30 volts and a forward continuous current of 200 mA, this diode can handle significant current levels for its size.
  • Fast Switching Speed: The fast switching response of the RB520S30T5G minimizes energy loss during transitions, contributing to its suitability for high-frequency operations.
  • Compact SOD-523 Package: The small SOD-523 package takes up minimal board space, which is crucial for space-constrained applications such as portable electronics and wearable technology.
  • Pb-Free and RoHS Compliant: Compliance with RoHS standards ensures that the RB520S30T5G is free of lead and other hazardous substances, making it environmentally friendly and suitable for use in a wide range of consumer electronics.

Applications

The RB520S30T5G is versatile and can be used in various applications, including:

  • DC-DC converters
  • Power management devices
  • Reverse battery protection circuits
  • Load switch applications
  • Portable electronic devices
  • Switching power supplies

With its robust design and high-performance characteristics, the RB520S30T5G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic circuits. Whether used in commercial, industrial, or consumer products, the RB520S30T5G is a diode that delivers both quality and value.

You May Also Be Interested in

Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
940+ $0.0533 $50.1020
2,000+ $0.0500 $100.0000
3,110+ $0.0483 $150.2130
4,455+ $0.0449 $200.0295
5,790+ $0.0432 $250.1280
7,230+ $0.0415 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 502,660 pieces
MOQ: 940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess