EN
  • EN
  • DE
  • IT

R29681ADM

Part No R29681ADM
Manufacturer ON Semiconductor
Catalog OEM Parts (O - R)
Description PROM Parallel 16K-bit 5V 24-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 85 ns
Mounting SMD (SMT)
Case / Package CDIP
Density 16 kb
Interface Parallel
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 24
Operating Supply Voltage 5 V
RoHS Non-Compliant
Schedule B 8542320070
Win Source Part Number 1087141-R29681ADM
Categories OEM Parts(O-R)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R29681ADM CAD Model

Description

The ON Semiconductor R29681ADM is a state-of-the-art electronic component designed for a wide range of applications. This product is known for its reliability and efficiency, making it a preferred choice for professionals in the electronics industry. The R29681ADM is a testament to ON Semiconductor's commitment to providing high-quality components that meet the evolving needs of modern technology.

Key Features

  • High Performance: The R29681ADM is engineered to deliver top-notch performance, ensuring that it can handle demanding applications with ease.
  • Durability: Manufactured with robust materials, this product is built to last and withstand harsh operating conditions, which is crucial for industrial and automotive applications.
  • Energy Efficiency: With energy consumption being a critical factor in electronic design, the R29681ADM offers excellent energy efficiency, helping to reduce power usage and cost.
  • Compact Design: The compact footprint of the R29681ADM makes it an ideal choice for designs where space is at a premium, without compromising on functionality or power.

Applications

The versatility of the R29681ADM allows it to be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Power management solutions
  • Industrial control units
  • Consumer electronics
  • Telecommunications infrastructure

Technical Specifications

The R29681ADM boasts impressive technical specifications that cater to the rigorous demands of today's electronic devices:

Parameter Value Operating Temperature Range -40°C to +125°C Package Type Industry-standard packaging Quality and Reliability Meets ON Semiconductor's stringent quality standards

Conclusion

In conclusion, the ON Semiconductor R29681ADM is a highly reliable and efficient component that is well-suited for a variety of electronic applications. Its combination of performance, durability, and energy efficiency makes it a valuable asset for any project requiring a high-quality electronic component.

You May Also Be Interested in

NEC
Lowest to $0.2200
Pulse
Inductor Power Unshielded Wirewound 10.2uH 20% 100KHz 4.3A 33mOhm DCR T/R
Need more? Email Us
Pulse
Lowest to $1.8278
TE Connectivity
Need more? Email Us
Intel
Need more? Email Us
Viking Tech
Power Inductors 27uH ±10% 1.3A SMD, 7.8x7x5mm RoHS
Need more? Email Us
NEC
Need more? Email Us
Vishay
Res Thin Film 0805 20.5kOhm 1% 1/5W ±25ppm/°C Molded T/R
Need more? Email Us
Rectron Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2799 $73.1196
9+ $14.9993 $134.9937
14+ $14.5298 $203.4172
19+ $14.0615 $267.1685
24+ $13.5931 $326.2344
32+ $12.1871 $389.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,067 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess