EN
  • EN
  • DE
  • IT

QSD2030

Part No QSD2030
Manufacturer ON Semiconductor
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 880NM RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Wavelength 880nm
Spectral Range 400nm ~ 1100nm
Diode Type PIN
Response Time 5ns
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Dark (Typ) 10nA
Active Area 1.55mm2
Viewing Angle 40°
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Package / Case Radial, 5mm Dia (T 1 3/4)
Base Product Number QSD203
Standard Package 250 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 658643-QSD2030
Ultra Librarian 3D Model Ultra Librarian QSD2030 CAD Model

Description

The ON Semiconductor QSD2030 is a state-of-the-art photodiode designed for a wide range of applications requiring high-speed and high-sensitivity photodetection. This product is a testament to ON Semiconductor's commitment to providing innovative solutions in the field of optoelectronics.

Key Features

  • High Photosensitivity: The QSD2030 offers exceptional sensitivity to light, which makes it ideal for low-light applications.
  • Fast Response Time: With its ability to respond quickly to changes in light intensity, the QSD2030 is perfect for high-speed signal detection.
  • Large Detection Area: The photodiode features a large active area that ensures efficient light collection and improved signal-to-noise ratio.
  • Low Dark Current: The low dark current characteristic of the QSD2030 minimizes noise and enhances performance in low-light conditions.
  • Wide Spectral Response: The device is sensitive to a broad range of wavelengths, making it versatile for various photodetection scenarios.
  • High Reliability: Built with ON Semiconductor's rigorous quality standards, the QSD2030 is designed for long-term reliability and stability.

Applications

The ON Semiconductor QSD2030 is suitable for a multitude of applications, including but not limited to:

  • Optical communication systems
  • Barcode scanners
  • Medical diagnostics
  • Industrial automation
  • Laser range finding
  • Scientific instrumentation

Technical Specifications

Some of the key technical specifications of the QSD2030 include:

  • Reverse Voltage: 24V
  • Power Dissipation: 150mW
  • Operating Temperature Range: -40°C to +85°C
  • Storage Temperature Range: -40°C to +100°C
  • Lead-free and RoHS compliant

With its combination of high performance, reliability, and versatility, the ON Semiconductor QSD2030 photodiode is an excellent choice for designers and engineers looking to enhance the capabilities of their photodetection systems.

You May Also Be Interested in

Vishay
Light to Digital Ambient Light Sensor Automotive 2-Pin SMD T/R / PHOTODIODE PIN HI SPEED MINI SMD
Lowest to $2.1170
Fairchild/ON Semiconductor
PHOTODIODE UNDERMOUNT BRD GW SMD
Lowest to $0.3502
Fairchild/ON Semiconductor
PHOTODIODE IR PIN GW 2-PLCC
Lowest to $1.4924
Vishay
PHOTODIODE PIN 950NM 0805
Lowest to $0.5407
OSRAM Opto Semiconductors Inc.
Photodiode 900nm 20ns 130° Radial
Lowest to $0.6421
Vishay
Silicon PIN Photodiode
Lowest to $1.2769
Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 900NM RADIAL
Lowest to $0.9955
OSRAM Opto Semiconductors Inc.
Silicon Photodiode with Vλ Characteristics
Lowest to $1.6947
Vishay
PHOTODIODE PIN 1.9MM DOME SMD
Lowest to $0.5091

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.3316 $66.3200
480+ $0.2720 $130.5600
740+ $0.2636 $195.0640
1,015+ $0.2551 $258.9265
1,315+ $0.2465 $324.1475
1,760+ $0.2211 $389.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,276 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess