EN
  • EN
  • DE
  • IT

OP830SL

Part No OP830SL
Manufacturer TT Electronics
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO TOP VIEW TO206AA / Phototransistors Top View TO-206AA, TO-18-3 Metal Can
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Manufacturer TT Electronics/Optek Technology
Packaging Bulk
Voltage - Collector Emitter Breakdown (Max) 15 V
Current - Collector (Ic) (Max) 50 mA
Current - Dark (Id) (Max) 1 µA
Power - Max 250 mW
Mounting Through Hole
Orientation Top View
Temperature Range - Operating -65°C ~ 125°C
Case / Package TO-206AA, TO-18-3 Metal Can
Base Product Number OP830
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Other Part Number 365-1619,2266-OP830SL,OP830SL-ND
Standard Package 1,000
Win Source Part Number 1331862-OP830SL
Ultra Librarian 3D Model Ultra Librarian OP830SL CAD Model

Description

This electronic component is an optical sensor phototransistor manufactured by TT Electronics/Optek Technology.

  • Win Source Part Number: 1331862-OP830SL
  • Packaging: Bulk
  • Orientation: Top view
  • Standard Package: 1000
  • Mounting Style: Through-hole
  • Maximum Power: 250mW
  • Maximum Voltage for Collector-Emitter Breakdown: 15V
  • Maximum Collector Current: 50mA
  • Temperature Range: -65°C to 125°C
  • Package: TO-206AA, TO-18-3 Metal Can

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 570NM TOP VIEW 0805 / Phototransistors 570nm Top View 0805 (2012 Metric)
Lowest to $0.6497
Lite-On Inc.
PHOTOTRAN NPN 5MM IR DARK
Lowest to $0.0979
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 830NM TOP TO206AA / Phototransistors 830nm Top View TO-206AA, TO-18-3 Metal Can
Lowest to $3.4300
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 570NM TOP VIEW 0805 / Phototransistors 570nm Top View 0805 (2012 Metric)
Lowest to $1.3138
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 870NM TOP VIEW RAD / Phototransistors 870nm Top View Radial - 2 Leads
Need more? Email Us
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1 / Phototransistors 935nm Top View T-1
Lowest to $0.7321
KODENSHI KOREA CORP.
Photo transistors(high-sensitivity NPN silicon phototransistor mounted in a clear sidelooking)
Lowest to $0.0495
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 850NM TOP VIEW 6DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess