Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Manufacturer onsemi
Packaging Bulk
Product Status Obsolete
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 40 V
Current - Drain (Idss) @ Vds (Vgs=0) 30 µA @ 10 V
Voltage - Cutoff (VGS off) @ Id 600 mV @ 1 nA
Input Capacitance (Ciss) (Max) @ Vds 3pF @ 10V
Power - Max 350 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number PN4117
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 2,000
Win Source Part Number 1324129-PN4117
Ultra Librarian 3D Model Ultra Librarian PN4117 CAD Model

Description

ON Semiconductor PN4117 JFET Transistor Overview

The PN4117 is a high-performance JFET (Junction Field Effect Transistor) from ON Semiconductor, renowned for its reliable and efficient electronic components. This particular JFET is designed to offer low noise operation, high input impedance, and low leakage current, making it an ideal choice for a wide range of applications that require amplification and switching at low power levels.

Key Features

  • Device Type: N-Channel JFET
  • Voltage - Breakdown (V(BR)GSS): 40V
  • Drain to Source Voltage (Vdss): 35V
  • Current - Drain (Idss) @ Vds (Vgs=0): 2mA to 20mA
  • Gate-Source Cutoff Voltage (Vgs(off) @ Id): 0.5V to 5V
  • Zero Gate Voltage Drain Current (Id(Off) @ Vds): 1nA (Max)
  • Forward Transconductance (Min) @ Id, Vgs: 2mS @ 5mA, 10V
  • Power - Max: 360mW
  • Operating Temperature: -55°C to +150°C
  • Mounting Type: Through Hole
  • Package / Case: TO-92-3

Applications

The PN4117 JFET from ON Semiconductor is versatile and can be used in various electronic circuits. Its high input impedance makes it suitable for impedance buffering in analog circuits, such as audio amplifiers and preamplifiers. It is also commonly used in low-power switching applications, as well as in sensors and instrumentation due to its low noise characteristics.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The PN4117 is manufactured with precision to ensure consistent performance and reliability. It is designed to meet the stringent requirements of industrial and consumer electronic products, providing a dependable solution for designers and engineers.

Environmental Considerations

The PN4117 JFET is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental safety by restricting the use of certain hazardous materials. This compliance ensures that the PN4117 is suitable for use in electronic products that are environmentally friendly and safe for consumers.

You May Also Be Interested in

ON Semiconductor
N-Channel JFET | JFET N-CH 1MA 30MW USFP
Need more? Email Us
ECAD model for TF256-3-TL-H
ON Semiconductor
JFET N-Channel 25V 40mA SOT-23
Lowest to $0.2084
ECAD model for SMMBFJ310LT
ON Semiconductor
P-Channel JFET 25V SOT-23
Lowest to $0.2335
ECAD model for MMBFJ177LT
ON Semiconductor
Lowest to $0.8215
ECAD model for SMMBFJ175LT1G
ON Semiconductor
JFET N-CH 35V 625MW TO92-3 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.3499
ECAD model for J111-D74Z
ON Semiconductor
Trans MOSFET N-CH Si 600V 4A 3-Pin(3+Tab) TO-220FI
Lowest to $0.6584
ECAD model for 2SK2625LS
Central Semiconductor Corp
P-Channel General Purpose Amplifier | JFET P-CH 20V 300MA 360MW TO92
Need more? Email Us
ECAD model for 2N3820
ON Semiconductor
N-Channel JFET 30V SOT-23
Lowest to $0.0849
ECAD model for MMBF4393LT
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ECAD model for 2SK880-BL(TE85L,F)

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention