EN
  • EN
  • DE

PCP81206MNTXG

Part No PCP81206MNTXG
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 715729-PCP81206MNTXG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCP81206MNTXG CAD Model

Description

The PCP81206MNTXG is a state-of-the-art power controller IC designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This highly efficient device is engineered to provide precise power delivery and management for a variety of applications. With its compact form factor and robust feature set, the PCP81206MNTXG is an ideal solution for designers looking to enhance the performance and reliability of their power systems.

Key Features

  • High Efficiency: The PCP81206MNTXG is built to maximize power conversion efficiency, thereby reducing heat generation and energy loss in the system.
  • Integrated MOSFETs: This device includes high-performance MOSFETs that provide excellent power handling capabilities while minimizing external component requirements.
  • Advanced Control: It features sophisticated control algorithms that ensure stable operation under a wide range of load conditions and enhance the power supply's transient response.
  • Protection Features: The IC is equipped with multiple protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, which safeguard the system from various fault conditions.
  • Compact Size: The small footprint of the PCP81206MNTXG allows for its use in space-constrained applications without compromising on performance.

Applications

The versatility of the PCP81206MNTXG makes it suitable for a wide range of applications, including:

  • DC-DC Converters
  • Telecommunications Equipment
  • Computing Systems
  • Networking Hardware
  • Industrial Controls
  • Portable Devices

Technical Specifications

With a focus on technical excellence, the PCP81206MNTXG offers the following specifications:

  • Input Voltage Range: Specified for the intended application range.
  • Switching Frequency: Optimized for a balance between efficiency and component size.
  • Output Current: Capable of delivering the required current for the target application.
  • Package Type: Designed in a modern package that aids in thermal management and reduces parasitic inductances.

For detailed specifications and application notes, designers and engineers are encouraged to consult the PCP81206MNTXG datasheet available on ON Semiconductor's website.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
STMicroelectronics
Lowest to $1.4553
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess