EN
  • EN
  • DE

PACUSB-U2Y6R

Part No PACUSB-U2Y6R
Manufacturer ON Semiconductor
Catalog Interface - Signal Terminators
Description TRMINATOR USB PORT 33OHM SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type USB
Number of Terminations 1
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1086280-PACUSB-U2Y6R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PACUSB-U2Y6R CAD Model

Description

The PACUSB-U2Y6R is a cutting-edge USB interface IC from ON Semiconductor, designed to provide seamless integration for USB 2.0 applications. This high-performance product is ideal for designers looking to enhance the connectivity features of their electronic devices with reliable and efficient USB functionality.

Key Features

  • USB 2.0 Compliance: The PACUSB-U2Y6R complies with the USB 2.0 standard, ensuring compatibility with a wide range of devices and systems.
  • High-Speed Interface: Capable of handling data transfer rates of up to 480 Mbps, this IC is suitable for applications requiring fast data exchanges.
  • Low Power Consumption: Designed for energy efficiency, the PACUSB-U2Y6R minimizes power usage, making it an excellent choice for portable and battery-powered devices.
  • Compact Packaging: The device comes in a small form factor, allowing for integration into space-constrained designs without sacrificing performance.
  • Integrated Protection: ON Semiconductor has equipped the PACUSB-U2Y6R with built-in protection features, including electrostatic discharge (ESD) protection, to ensure the longevity and reliability of the product.

Applications

The versatile nature of the PACUSB-U2Y6R makes it suitable for a broad array of applications, including:

  • Consumer Electronics
  • Portable Devices
  • PC Peripherals
  • Communication Systems
  • Networking Equipment

Technical Specifications

Parameter Value
Standard USB 2.0
Data Rate Up to 480 Mbps
Power Consumption Low
Protection ESD Protection
Package Compact

With its robust set of features and ON Semiconductor's reputation for quality, the PACUSB-U2Y6R is an exceptional choice for developers looking to incorporate USB 2.0 functionality into their next project.

You May Also Be Interested in

Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Texas Instruments
IC SCSI 18-LINE TERM 28-PLCC
Lowest to $5.9512
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Texas Instruments
IC SCSI 27-LINE TERM 36-SSOP
Lowest to $7.4974

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess