EN
  • EN
  • DE

LT1461BCS8-5#PBF

Part No LT1461BCS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC / V-Ref Precision 5V 50mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 100mA
Tolerance ±0.06%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 5.5 V ~ 20 V
Operating Supply Current 70μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780470-LT1461BCS8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1461
Introduction Date May 08, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1461BCS8-5#PBF CAD Model

Description

The LT1461BCS8-5#PBF is a high-precision voltage reference component manufactured by Linear Technology, now part of Analog Devices. This device is designed to provide a stable and accurate reference voltage for various applications, including data conversion, power supply monitoring, and battery-operated equipment. The LT1461 series is known for its low noise, high accuracy, and long-term stability, making it an excellent choice for critical applications where voltage precision is paramount.

Key Features:

  • Output Voltage: Fixed 5V with a high accuracy of ±0.05% at 25°C.
  • Temperature Coefficient: Low temperature coefficient of 10ppm/°C, ensuring consistent performance over a wide temperature range.
  • Low Dropout Voltage: The device operates with a minimal difference between the input and output voltage, enhancing efficiency in low-voltage applications.
  • Low Noise: Offers an exceptionally low output noise of 20µV RMS (0.1Hz to 10Hz), suitable for sensitive electronic systems.
  • High Output Current: Capable of sourcing up to 20mA and sinking up to 20mA, providing flexibility for a range of load conditions.
  • Long-Term Stability: Typically less than 30ppm/1000 hours, ensuring reliable performance over the product's lifespan.
  • Package: Housed in an 8-lead narrow SOIC package, making it compact and suitable for space-constrained applications.

Applications:

  • Precision data systems
  • High-resolution converters
  • Portable battery-powered devices
  • Industrial and automotive electronics
  • Instrumentation and test equipment

The LT1461BCS8-5#PBF is designed for ease of use, featuring a drop-in replacement capability for enhanced design flexibility. Its robust design ensures performance reliability in harsh environments, making it a trusted choice for engineers and designers seeking a high-quality voltage reference solution. For those who require precision, stability, and reliability, the LT1461BCS8-5#PBF from Linear Technology stands out as an industry-leading choice.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess