ON Semiconductor P6SMB12CAT3 TVS Diode
The ON Semiconductor P6SMB12CAT3 is a high-quality Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This robust component is particularly suited for the protection of voltage-sensitive devices in a variety of applications, including industrial systems, consumer electronics, automotive, and telecommunication infrastructure.
The P6SMB12CAT3 TVS diode is part of the SMB series, which comes in a compact DO-214AA package, offering a practical solution for space-constrained applications. With its stand-off voltage of 12V, it is capable of clamping and dissipating the energy of voltage transients to protect downstream components from damage. This device is specifically designed to accommodate a peak pulse power dissipation of 600 Watts (@10/1000μs waveform), ensuring reliable protection against high energy transients.
Key Features:
- Peak Pulse Power: 600W (@10/1000μs waveform)
- Stand-off Voltage: 12V
- Clamping Voltage: Low clamping voltage for better protection
- Maximum Reverse Leakage: Minimal leakage current at stand-off voltage
- Package: DO-214AA (SMB) for easy PCB mounting
- Compliance: Meets ISO 7637-2 & ISO 16750-2 surge specifications
- Environmental: RoHS compliant and halogen-free
This TVS diode provides a unidirectional channel of protection, with its unipolar design ensuring that transient suppression is available in one direction. It is characterized by fast response times, typically in the picosecond range, which is essential for responding to fast-rising transients. Additionally, it has a low incremental surge resistance, which helps in maintaining the voltage protection level while under surge conditions.
The P6SMB12CAT3 is a reliable choice for circuit designers looking to enhance the durability and reliability of their electronic systems. Its ability to withstand high-temperature soldering conditions (+260°C/40 seconds @ terminals) makes it suitable for high-density circuit boards. With its combination of compact size, high power dissipation, and fast response time, the ON Semiconductor P6SMB12CAT3 TVS diode is an excellent protective component for a wide range of electronic applications.