EN
  • EN
  • DE
  • IT

EE-SF5

Part No EE-SF5
Manufacturer Omron
Catalog Optical Sensors - Reflective - Analog Output
Description SENSR OPTO TRANS 5MM REFL SOLDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Mfr Omron
Package Bulk
Product Status Obsolete
Sensing Distance 0.197" (5mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 20 mA
Current - DC Forward (If) (Max) 50 mA
Output Type Phototransistor
Response Time 30µs, 30µs
Mounting Type Solder
Package / Case PCB Mount
Temperature Range - Operating -25°C ~ 80°C
Standard Package 200 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 588266-EE-SF5
Ultra Librarian 3D Model Ultra Librarian EE-SF5 CAD Model

Description

The 588266-EE-SF5 is an optical sensor from Omron.

  • Sensor Type: reflective analog output sensor
  • Packaging: bulk
  • Response Time: 30μs
  • Output Type: phototransistor
  • Maximum Collector-Emitter Breakdown Voltage: 30V
  • Maximum Collector Current: 20mA
  • Maximum Forward Current: 50mA
  • Sensing Method: reflective
  • Sensing Distance: 5mm
  • Mounting Type: solder mounted on a PCB mount package
  • Operating Temperature Range: -25°C to 80°C
  • Product Status: obsolete
  • Moisture Sensitivity Level: not specified

You May Also Be Interested in

Omron
SENSR OPTO TRANS 5MM REFL TH PCB
Lowest to $2.1624
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
OSRAM Opto Semiconductors Inc.
REFLECTIVE INTERRUPTOR / Reflective Optical Sensor 0.039" ~ 0.197" (1mm ~ 5mm) 6-SMD, Gull Wing
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR REFLECTIVE 6SMD NO LEAD / Reflective Optical Sensor 6-SMD, No Lead
Lowest to $4.2767
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.1717
Omron
SENSOR OPTO TRANS 4.4MM REFL PCB
Lowest to $1.0690
Lite-On Inc.
PHOTOINTERRUPTER REFL 940/PTR
Need more? Email Us
Rohm Semiconductor
PHOTOINTERRUPTER REFL 6MM 800NM
Lowest to $0.7918
Honeywell
SENSR OPTO TRANS 5.08MM REFL PCB
Lowest to $80.6016

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7086 $61.2118
30+ $3.8635 $115.9050
47+ $3.7428 $175.9116
64+ $3.6221 $231.8144
83+ $3.5013 $290.6079
111+ $3.1391 $348.4401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess