EN
  • EN
  • DE
  • IT

OB3332BPCPAJ

Part No OB3332BPCPAJ
Manufacturer ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959241-OB3332BPCPAJ
Categories OEM Parts(O-R)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OB3332BPCPAJ CAD Model

Description

The OB3332BPCPAJ is a high-performance integrated circuit (IC) from ON Semiconductor, renowned for its efficiency and reliability in various power management applications. This component is designed to cater to the needs of modern electronic devices that require stable and efficient power supply solutions.

Key Features

  • High Efficiency: The OB3332BPCPAJ boasts an excellent efficiency rate, which is critical for minimizing heat generation and ensuring the longevity of electronic components.
  • Power Saving: With its advanced power-saving features, it helps in reducing the overall energy consumption of the system, making it ideal for battery-powered devices.
  • Compact Design: The small footprint of the IC allows for its integration into space-constrained applications without compromising performance.
  • Robust Protection: It includes multiple protection features such as overvoltage, overcurrent, and thermal shutdown to safeguard the system against various fault conditions.

Applications

ON Semiconductor's OB3332BPCPAJ is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • LED backlighting for TVs and monitors
  • Portable and handheld devices
  • Power supplies for set-top boxes, networking equipment, and office electronics
  • Battery chargers and adapters

Technical Specifications

The OB3332BPCPAJ operates over a wide input voltage range, accommodating various power sources. Its output voltage and current levels are programmable, allowing for precise control to meet the specific needs of the application. The IC also features a high switching frequency, which enables the use of smaller external components, reducing the overall solution size and cost.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the OB3332BPCPAJ is no exception. It is manufactured using industry-leading processes and subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the OB3332BPCPAJ complies with various international environmental standards, including RoHS and REACH. This commitment ensures that the product is not only high-performing but also environmentally responsible.

You May Also Be Interested in

Viking Tech
Power Inductors 27uH ±10% 1.3A SMD, 7.8x7x5mm RoHS
Need more? Email Us
TDK Corporation
FERRITE CORE EPC 940NH 2PC SET / Uncoated PC47 Ferrite Core EPC Type 0.752" (19.10mm) Length 0.236" (6.00mm) Width Diameter 0.384" (9.78mm) Height
Need more? Email Us
Vishay
Res Thin Film 0805 20.5kOhm 1% 1/5W ±25ppm/°C Molded T/R
Need more? Email Us
Qorvo US Inc.
WiFi Switch and LNA Module 5.18GHz to 5.825GHz 6V 8-Pin DFN T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.7V 150MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Renesas Electronics America
Microcontrollers with 32-bit CISC CPU for System Control Applications (Non Promotion)
Lowest to $428.7360
Rectron Semiconductor
Need more? Email Us
Ericsson
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess