EN
  • EN
  • DE

NVMFS5C426NLWFT1G

Part No NVMFS5C426NLWFT1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 40V 41A/237A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201970-NVMFS5C426NLWFT1G
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 41A (Ta), 237A (Tc)
Rds On (Max) @ Id, Vgs 1.2mOhm @ 50A, 10V
Ultra Librarian 3D Model Ultra Librarian NVMFS5C426NLWFT1G CAD Model

Description

ON Semiconductor NVMFS5C426NLWFT1G MOSFET

The NVMFS5C426NLWFT1G is a high-performance, Power MOSFET presented by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide range of applications, particularly in the power management sector. With its advanced technology, the NVMFS5C426NLWFT1G offers superior efficiency, reliability, and thermal performance.

Constructed with ON Semiconductor's state-of-the-art technology, this MOSFET features a compact, low on-resistance design that is ideal for reducing conduction losses. This makes it an excellent choice for high-efficiency power supplies, DC-DC converters, and motor control applications. The NVMFS5C426NLWFT1G is also suitable for use in consumer electronics, automotive systems, and industrial equipment, where power density and energy savings are of paramount importance.

The device boasts a continuous drain current (ID) of 31A, which allows it to handle significant power without compromising performance. The MOSFET operates at a standard threshold voltage, making it compatible with a wide range of control circuits and driver ICs. Additionally, its low gate charge (Qg) ensures fast switching performance, which is crucial for applications requiring high-speed operation.

The NVMFS5C426NLWFT1G comes in a compact 5x6mm footprint, which is part of ON Semiconductor's PowerTrench® process that encapsulates the device in a thermally enhanced package. This package is designed to minimize on-state resistance while providing robust die-to-footprint ratio for improved thermal performance. The device also features a 100% avalanche tested design, ensuring it can withstand rigorous operating conditions and provide a long service life.

With its advanced features and robust design, the NVMFS5C426NLWFT1G MOSFET from ON Semiconductor is a reliable and efficient solution for designers looking to optimize their power management systems. This product not only offers superior performance but also supports the creation of more energy-efficient electronic designs, contributing to a greener and more sustainable future.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7811 $50.0598
44+ $2.2819 $100.4036
68+ $2.2106 $150.3208
94+ $2.1393 $201.0942
121+ $2.0680 $250.2280
162+ $1.8541 $300.3642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess