EN
  • EN
  • DE

NVH4L045N065SC1

Part No NVH4L045N065SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SIC MOS TO247-4L 650V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202294-NVH4L045N065SC1
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Rds On (Max) @ Id, Vgs 50mOhm @ 25A, 18V
Operating Temperature -55°C ~ 175°C (TJ)
Ultra Librarian 3D Model Ultra Librarian NVH4L045N065SC1 CAD Model

Description

The NVH4L045N065SC1 is a state-of-the-art silicon carbide (SiC) MOSFET brought to you by ON Semiconductor, a company renowned for its innovative approach in power semiconductor technology. This product is designed to meet the needs of high-efficiency and high-power density applications, making it an ideal choice for a wide range of industries, including renewable energy, electric vehicles, and high-performance power supplies.

Key Features

  • Low On-Resistance: The NVH4L045N065SC1 boasts a low on-resistance of just 45 mΩ, which minimizes conduction losses and improves overall efficiency.
  • High Breakdown Voltage: With a breakdown voltage of 650V, this MOSFET can handle high voltage applications with ease, providing a robust solution for demanding environments.
  • Fast Switching Speed: The device's fast switching capabilities ensure reduced switching losses, which is crucial for high-frequency power converters.
  • High-Temperature Performance: Capable of operating at junction temperatures up to 175°C, the NVH4L045N065SC1 is suitable for applications where thermal management is a challenge.
  • Reduced Parasitic Inductance: The package design minimizes parasitic inductance, which helps to reduce voltage overshoot and ringing, enhancing the performance and reliability of the system.

Applications

The versatility of the NVH4L045N065SC1 allows it to be used in a variety of applications. Some of the most common include:

  • Electric vehicle (EV) inverters and chargers
  • Solar inverters and energy storage systems
  • Uninterruptible power supplies (UPS)
  • Switched-mode power supplies (SMPS)
  • Industrial motor drives and welding equipment

Reliability and Quality

ON Semiconductor's commitment to quality ensures that the NVH4L045N065SC1 MOSFET is manufactured to the highest standards, providing reliable performance in even the most challenging conditions. With its advanced SiC technology, this MOSFET is a testament to ON Semiconductor's dedication to pushing the boundaries of power electronics.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess