EN
  • EN
  • DE

TPA0253DGQ

Part No TPA0253DGQ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1W MONO 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm; 85mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-PowerPad
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 083755-TPA0253DGQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA0253DGQ CAD Model

Description

Product Overview: TPA0253DGQ from Texas Instruments

The TPA0253DGQ is a high-fidelity, filter-free, Class-D audio power amplifier designed by Texas Instruments to provide premium sound quality for a variety of applications. With its advanced features and compact QFN package, this amplifier is an excellent choice for space-constrained audio systems that require efficient power delivery and crystal-clear audio output.

Key Features

  • Output Power: The TPA0253DGQ is capable of delivering 20 W of continuous output power per channel into a 4-Ω load, with less than 10% THD+N, ensuring loud and clear sound reproduction.
  • Efficiency: As a Class-D amplifier, it offers high efficiency, which reduces power consumption and minimizes heat generation, making it ideal for portable and battery-powered devices.
  • Filter-Free Operation: This feature simplifies circuit design by eliminating the need for LC output filters, reducing the overall component count and system cost.
  • Advanced Modulation Scheme: The amplifier uses a sophisticated modulation technique that improves audio performance and reduces electromagnetic interference (EMI), making it suitable for sensitive audio applications.
  • Thermal and Short-Circuit Protection: The TPA0253DGQ includes built-in thermal and short-circuit protection features that safeguard the amplifier and connected speakers from damage due to overheating or wiring faults.

Applications

The versatility of the TPA0253DGQ makes it an ideal choice for a wide range of audio applications. It is particularly well-suited for:

  • Portable and wireless speakers
  • Home theater systems and soundbars
  • Desktop and laptop computers
  • Tablet and mobile device docking stations
  • Active speaker systems

Package and Quality

The TPA0253DGQ is offered in a compact 48-pin QFN (Quad Flat No-leads) package, which is ideal for slim and space-constrained designs. Texas Instruments' commitment to quality ensures that this product meets the highest standards for performance and reliability, making it a trusted choice for both consumer and professional audio manufacturers.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1793 $50.1239
56+ $1.7882 $100.1392
87+ $1.7323 $150.7101
120+ $1.6764 $201.1680
155+ $1.6206 $251.1930
207+ $1.4529 $300.7503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 423 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess