EN
  • EN
  • DE

NV25320MUW3VTBG

Part No NV25320MUW3VTBG
Manufacturer ON Semiconductor
Catalog EEPROM
Description NV25320WF - EEPROM SERIAL 32-KB / EEPROM Memory IC 32Kb (4K x 8) SPI 10 MHz 35 ns 8-UDFN (2x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Access Time 35 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Other Names 2156-NV25320MUW3VTBG
Standard Package 1
Win Source Part Number 1014178-NV25320MUW3VTBG
Ultra Librarian 3D Model Ultra Librarian NV25320MUW3VTBG CAD Model

Description

NV25320MUW3VTBG - ON Semiconductor

ON Semiconductor NV25320MUW3VTBG

The NV25320MUW3VTBG is a high-performance, integrated circuit from ON Semiconductor, renowned for its exceptional quality and reliability in the semiconductor industry. This product is designed to cater to a wide range of applications, including power management, automotive systems, and advanced electronic devices requiring precise control and efficiency.

At the heart of the NV25320MUW3VTBG lies a cutting-edge technology that enables it to deliver optimal performance while maintaining energy efficiency. This component is engineered to work under a broad spectrum of operating conditions, ensuring versatility and adaptability in various circuit configurations.

One of the key features of the NV25320MUW3VTBG is its robust thermal management capability. ON Semiconductor has incorporated advanced thermal design techniques that allow this IC to dissipate heat effectively, which is crucial for maintaining stability and prolonging the life of the product under high-load conditions. This makes it an ideal choice for applications that are sensitive to temperature variations and require consistent performance over time.

With a focus on miniaturization, the NV25320MUW3VTBG boasts a compact footprint that allows for space-saving on printed circuit boards (PCBs). This is particularly beneficial for designers looking to reduce the overall size of their electronic systems without compromising on functionality or power.

The NV25320MUW3VTBG also offers excellent electrical characteristics, including low quiescent current, high input voltage range, and fast switching speeds, all of which contribute to its superior performance. Additionally, it is designed with protection features that safeguard the IC against overcurrent, overvoltage, and other potential damage, thereby enhancing the reliability of the end product.

ON Semiconductor's commitment to environmental sustainability is reflected in the NV25320MUW3VTBG, which is produced using eco-friendly materials and processes. The company ensures that this product meets global environmental standards, making it a responsible choice for manufacturers aiming to minimize their ecological footprint.

In conclusion, the NV25320MUW3VTBG from ON Semiconductor represents a blend of advanced technology, high reliability, and environmental consciousness, making it a top-tier component for a myriad of electronic applications.

For pricing and availability, please contact ON Semiconductor or authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess