EN
  • EN
  • DE

NUP45V8P5T5G

Part No NUP45V8P5T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 340191-NUP45V8P5T5G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUP45V8P5T5G CAD Model

Description

The ON Semiconductor NUP45V8P5T5G is a high-performance Power MOSFET designed for a wide range of applications that demand high efficiency and reliability. This MOSFET is part of ON Semiconductor's advanced power technology, which aims to provide energy-efficient solutions for power management challenges.

Key Features

  • Low On-Resistance: The NUP45V8P5T5G boasts a low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Switching Speed: With fast switching capabilities, this MOSFET is suitable for high-frequency applications, resulting in lower switching losses.
  • High Voltage Tolerance: The device is rated for a drain-to-source voltage (VDSS) of 45V, making it ideal for handling moderate voltage applications.
  • Low Threshold Voltage: It features a low gate threshold voltage (VGS(th)), allowing for operation at lower gate voltages and providing greater design flexibility.
  • Robust Thermal Performance: The NUP45V8P5T5G is encapsulated in a compact SOT-953 package that offers excellent thermal performance and is suitable for space-constrained applications.

Applications

The NUP45V8P5T5G Power MOSFET is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Circuits
  • Motor Drives
  • LED Lighting
  • Battery Management Systems
  • Load Switches

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The NUP45V8P5T5G is manufactured with rigorous standards, ensuring high performance and longevity in demanding environments. It is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

In summary, the NUP45V8P5T5G from ON Semiconductor is a reliable and efficient solution for designers looking to improve power management in their electronic systems. Its combination of low on-resistance, high switching speed, and robust thermal performance makes it a valuable component in a wide range of applications.

You May Also Be Interested in

Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess