EN
  • EN
  • DE

NUF3101FCT1G

Part No NUF3101FCT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 300MHZ ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Center / Cutoff Frequency 300MHz (Cutoff)
Attenuation Value -25dB @ 800MHz to 2.2GHz
Resistance - Channel (Ohms) 47, 100
Values R = 47 Ohms, 100 Ohms, C = 40pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.061" L x 0.061" W (1.55mm x 1.55mm)
Height 0.028" (0.70mm)
Win Source Part Number 114939-NUF3101FCT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUF3101FCT1G CAD Model

Description

ON Semiconductor NUF3101FCT1G: EMI Filter with ESD Protection

The NUF3101FCT1G from ON Semiconductor is a cutting-edge EMI (Electromagnetic Interference) filter integrated with ESD (Electrostatic Discharge) protection, designed to provide a high-performance solution for electronic devices requiring signal integrity and protection against common electrical threats. This compact component is essential for maintaining the functionality and longevity of sensitive electronics in a wide range of applications.

Key Features

  • EMI Filtering: The NUF3101FCT1G offers exceptional EMI filtering capabilities, ensuring that high-frequency noise is attenuated, which is critical for maintaining signal clarity in high-speed data lines.
  • Integrated ESD Protection: With built-in ESD protection, this device safeguards sensitive circuitry against electrostatic discharges, meeting IEC61000-4-2 Level 4 standards with 8 kV contact and 15 kV air discharge protection.
  • Low Capacitance: The low channel input capacitance of this filter minimizes signal degradation, making it ideal for applications such as USB 2.0, HDMI, and MHL interfaces where data integrity is paramount.
  • Compact Package: Housed in a small, leadless, 1.0 x 1.25 mm package, the NUF3101FCT1G is perfect for space-constrained designs, providing essential functionality without compromising on board real estate.

Applications

The NUF3101FCT1G is versatile and can be utilized in a multitude of applications where signal integrity and protection are required. Common use cases include:

  • Smartphones and other portable devices
  • High-speed data ports and interfaces
  • Computers and peripherals
  • Consumer electronics with USB and HDMI connections

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NUF3101FCT1G is no exception. It is manufactured to the highest standards, ensuring reliable performance even under harsh conditions. The device's robustness and durability make it an excellent choice for designers looking to enhance the resilience and functionality of their electronic products.

With the NUF3101FCT1G, ON Semiconductor continues to provide innovative solutions that meet the evolving needs of the electronics industry, combining protection, performance, and miniaturization in one effective package.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess