EN
  • EN
  • DE

NTS10100EMFST1G

Part No NTS10100EMFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 10A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 720mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 100V
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 1084023-NTS10100EMFST1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTS10100EMFST1G CAD Model

Description

ON Semiconductor NTS10100EMFST1G Overview

The ON Semiconductor NTS10100EMFST1G is a high-performance, energy-efficient N-channel Power MOSFET designed to meet the stringent requirements of modern electronic applications. This device is part of ON Semiconductor's extensive portfolio of MOSFETs that offer designers a variety of options in terms of voltage ratings, current handling, and package types.

Key Features

  • Low On-Resistance: The NTS10100EMFST1G boasts a very low on-resistance (RDS(on)), which translates into minimal conduction losses and improved overall efficiency in your application.
  • High Current Capacity: With the capability to handle a substantial continuous drain current (ID), this MOSFET can manage high-power applications with ease.
  • High-Speed Switching: The device is optimized for fast switching speeds, making it suitable for high-frequency circuits and power switching applications.
  • Low Gate Charge: A low total gate charge (QG) reduces the amount of energy required to switch the device, contributing to the energy efficiency of the overall system.
  • Robust Thermal Performance: The NTS10100EMFST1G is encapsulated in a compact, surface-mount package that aids in efficient heat dissipation, ensuring reliable operation under varying thermal conditions.

Applications

The versatility of the NTS10100EMFST1G makes it ideal for a wide range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Motor Drives
  • Computing and Server Power Supplies
  • Automotive Electronics
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTS10100EMFST1G is no exception. Manufactured with state-of-the-art technology, this MOSFET is designed for high reliability and performance in even the most demanding applications. The device is RoHS compliant and is designed to meet the environmental standards of today's green initiatives.

Conclusion

Whether you're designing power supplies, motor controllers, or any other application requiring efficient power handling and switching, the NTS10100EMFST1G from ON Semiconductor is an excellent choice that combines performance, efficiency, and reliability in a compact package.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7717 $50.1605
160+ $0.6332 $101.3120
245+ $0.6135 $150.3075
340+ $0.5937 $201.8580
440+ $0.5739 $252.5160
585+ $0.5145 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess