EN
  • EN
  • DE

NTMFS4921T1G

Part No NTMFS4921T1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340135-NTMFS4921T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFS4921T1G CAD Model

Description

The NTMFS4921T1G is a high-performance, single N-channel Power MOSFET designed and manufactured by ON Semiconductor. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions and advanced technology in power management applications. It is commonly utilized in a variety of applications, including power supply conversion, motor drives, and high-speed switching circuits.

Key Features

  • Low RDS(on): The NTMFS4921T1G boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Continuous Drain Current (ID): It supports a high continuous drain current, allowing it to handle significant power levels and making it suitable for high-power applications.
  • High-Temperature Performance: This MOSFET can operate effectively at high temperatures, ensuring reliability and performance under strenuous conditions.
  • Fast Switching Speed: The device is designed for fast switching, which minimizes switching losses and is crucial for high-frequency power conversion applications.

Specifications

Parameter Value
VDS (Drain-Source Voltage) 30V
ID (Continuous Drain Current) 17.5A
RDS(on) (Static Drain-Source On-Resistance) 7.5 mΩ
Qg (Total Gate Charge) 14.4 nC
Package SO-8 FL

Applications

Due to its robustness and efficiency, the NTMFS4921T1G is suitable for a wide range of applications. These include DC/DC converters, synchronous rectification in SMPS (Switch Mode Power Supplies), motor control systems, and other power-intensive applications where high efficiency and thermal performance are critical.

ON Semiconductor's NTMFS4921T1G is RoHS compliant and is designed with the industry's demands for energy-saving and environmentally friendly products in mind. It is a reliable choice for designers looking to optimize their power management systems with a MOSFET that offers high performance with low power losses.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess