EN
  • EN
  • DE

NTMFS4709NT1G

Part No NTMFS4709NT1G
Manufacturer ON Semiconductor
Catalog Unclassified
Description NFET S08FL 30V 94A .003R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number NTMFS4
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 261286-NTMFS4709NT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS4709NT1G CAD Model

Description

The NTMFS4709NT1G is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a leading force in power and signal management solutions. This robust transistor is designed to meet a wide range of applications, offering efficient power management within a compact footprint.

Key Features

  • Low RDS(on): This MOSFET boasts an ultra-low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your electronic circuits.
  • High Continuous Drain Current (ID): With its ability to support a high continuous drain current, the NTMFS4709NT1G is suitable for demanding applications that require robust current handling capabilities.
  • Power-Saving: Its energy-efficient design not only ensures a lower power consumption but also contributes to the extended battery life of portable devices.
  • High Performance in Compact Size: The compact SO-FL (5x6) package allows for high-density power designs, making it ideal for space-constrained applications without compromising on performance.
  • Thermal Management: Excellent thermal characteristics ensure reliability under various operating conditions, including high-temperature environments.
  • RoHS Compliant: The NTMFS4709NT1G is compliant with the RoHS directive, which means it's manufactured with the consideration for environmental protection and user safety.

Applications

The versatility of the NTMFS4709NT1G allows it to be used across a diverse range of applications. It's particularly well-suited for power supply circuits, DC-DC converters, motor drives, and computing applications such as CPU power delivery and power management for graphics cards. Its efficiency and reliability also make it an excellent choice for automotive applications and consumer electronics where power density and energy conservation are critical.

With ON Semiconductor's commitment to quality, the NTMFS4709NT1G represents a reliable and efficient solution for designers looking to optimize their power management systems with a state-of-the-art MOSFET.

You May Also Be Interested in

Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess