EN
  • EN
  • DE

PIC32MX575F256L-80V/PT

Part No PIC32MX575F256L-80V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000479-PIC32MX575F256L-80V/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded -Microcontrollers
Series PIC® 32MX
Package Tray
Speed 80MHz
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Number of I/O 85
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC32MX575F256L-80V/PT CAD Model

Description

Product Overview: PIC32MX575F256L-80V/PT

The PIC32MX575F256L-80V/PT is a high-performance microcontroller from Microchip Technology, designed for embedded control and IoT applications. This 32-bit MCU, belonging to the PIC32MX family, is based on the MIPS M4K Core and operates at a maximum frequency of 80 MHz, providing a robust platform for designers who require a balance between performance and power consumption.

Key Features

  • Core: MIPS M4K 32-bit core with 80 MHz maximum frequency.
  • Memory: 256 KB of Flash memory and 64 KB of RAM ensure ample space for complex applications.
  • Digital I/O: The device includes versatile digital peripherals with up to 85 I/O pins for flexible interface options.
  • Connectivity: Enhanced connectivity features including I²C, SPI, and UART modules for serial communication.
  • Timers: Advanced timer/counters, compare/capture/PWM functions for precise timing and control.
  • Analog Features: Integrated 10-bit Analog-to-Digital Converters (ADCs) with multiple channels for analog signal processing.
  • Package: Available in a 64-TQFP (Thin Quad Flat Pack) package, suitable for space-constrained applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation in challenging environments.
  • Power Management: Power-saving modes including Idle and Sleep modes to optimize power efficiency.
  • Debugging: Built-in debugging and emulation features for streamlined development.

Applications

The PIC32MX575F256L-80V/PT is ideal for a wide range of applications in areas such as:

  • Industrial Control Systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Communication systems

Conclusion

With its high level of integration, the PIC32MX575F256L-80V/PT from Microchip Technology is a powerful microcontroller that meets the needs of complex and demanding applications. Its extensive feature set, combined with its robust design, makes it a versatile and reliable choice for engineers and developers looking to innovate and enhance their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess