EN
  • EN
  • DE

AL21/PG16/A/GR

Part No AL21/PG16/A/GR
Manufacturer Thomas & Betts
Catalog OEM Parts (A - B)
Description Straight Conduit Fitting; Fixed Male; 21mm; PG16; Polyamide (Nylon) 66; Grey
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985212-AL21/PG16/A/GR
Categories OEM Parts(A-B)
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AL21/PG16/A/GR CAD Model

Description

The AL21/PG16/A/GR is a cable gland manufactured by Thomas & Betts. Cable glands are used to secure cables to equipment, enclosures, and junction boxes. They provide strain relief and ensure a watertight seal, protecting the electrical connections from environmental factors such as dust, moisture, and corrosion. The PG16 designation refers to the thread size, which is a German standard. The A/GR likely signifies the material and color, possibly aluminum and gray.

Applications

  • Electrical enclosures
  • Junction boxes
  • Control panels
  • Machinery and equipment manufacturing
  • Industrial automation
  • Renewable energy systems (solar, wind)
  • Outdoor lighting installations

Features

  • Provides strain relief for cables
  • Offers a watertight and dust-tight seal
  • Constructed from durable materials (likely aluminum)
  • PG16 thread size for secure mounting
  • Resistant to corrosion and environmental factors
  • Easy to install

Benefits

  • Protects electrical connections from damage and environmental factors
  • Ensures reliable performance of electrical systems
  • Extends the lifespan of cables and equipment
  • Reduces the risk of electrical hazards
  • Simplifies cable management
  • Provides a professional and secure cable termination

Additional Details

The AL21/PG16/A/GR cable gland is typically made from aluminum, providing excellent corrosion resistance and durability. The PG16 thread size is a widely used standard in European and international markets. The gland typically includes a sealing ring or grommet made from rubber or a similar material to ensure a watertight seal around the cable. Installation involves inserting the cable through the gland, tightening the compression nut to secure the cable and create a seal, and then threading the gland into the equipment or enclosure. Proper selection of cable gland size is essential to accommodate the cable diameter and ensure a secure and reliable connection.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.6087
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Lowest to $2.1666
CJT Connectors
Lowest to $0.0863
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess