EN
  • EN
  • DE

NTH4L022N120M3S

Part No NTH4L022N120M3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SIC MOS TO247-4L 22MOHM 1200V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202271-NTH4L022N120M3S
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Power Dissipation (Max) 352W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian NTH4L022N120M3S CAD Model

Description

The NTH4L022N120M3S is a cutting-edge Silicon Carbide (SiC) MOSFET brought to you by ON Semiconductor, a renowned leader in power and signal management. This high-efficiency, high-speed power MOSFET is specifically designed to meet the demanding needs of a wide range of applications, including but not limited to electric vehicles (EVs), solar inverters, and high-performance power supplies.

Key Features

  • Advanced Material: Utilizes Silicon Carbide (SiC), which provides superior thermal performance and higher efficiency compared to traditional Silicon MOSFETs.
  • High Voltage Tolerance: With a drain-to-source voltage (Vds) of 1200V, it offers robust performance for high-voltage applications.
  • Low On-Resistance: Features a low on-resistance (Rds(on)) of 22 mOhm, minimizing conduction losses and improving overall efficiency.
  • Fast Switching: The device's fast switching capabilities reduce switching losses and improve performance in high-frequency power conversion systems.
  • High Current Capacity: Capable of handling continuous drain currents (Id) up to 33A, making it suitable for high-power applications.
  • TO-247 Package: Comes in a TO-247 package that offers excellent heat dissipation and ease of integration into various circuit designs.

Applications

  • Electric Vehicles (EV) - for efficient power conversion in EV charging stations and onboard chargers.
  • Solar Power Inverters - to maximize the efficiency of converting solar energy into usable electrical power.
  • Power Supplies - for high-performance and reliability in server and telecom power systems.
  • Industrial Applications - including motor drives and power factor correction modules.

The NTH4L022N120M3S MOSFET from ON Semiconductor is engineered to provide exceptional performance with its SiC technology. It is an excellent choice for designers looking to enhance power density, efficiency, and reliability in their high-voltage, high-power applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8541 $62.5623
6+ $19.5088 $117.0528
10+ $18.8360 $188.3600
14+ $17.4906 $244.8684
18+ $16.8179 $302.7222
22+ $16.1452 $355.1944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess