EN
  • EN
  • DE

NTD4806N-1H

Part No NTD4806N-1H
Manufacturer ON Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1137516-NTD4806N-1H
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTD4806N-1H CAD Model

Description

Product Overview: NTD4806N-1H - ON Semiconductor

The NTD4806N-1H by ON Semiconductor is a high-performance Power MOSFET designed to meet a wide range of application needs. This robust MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, providing designers with a reliable and efficient power management solution.

Key Features

  • Low RDS(on): The device features a low on-state resistance, which translates to reduced conduction losses and improved overall efficiency, making it suitable for high-efficiency power management designs.
  • High Current Capacity: With the ability to handle continuous drain currents up to 48A, the NTD4806N-1H is capable of supporting high-current applications without compromising performance.
  • High-Temperature Performance: This MOSFET operates effectively over a wide temperature range, maintaining stability and reliability even under thermal stress.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, making it compatible with modern microcontrollers and allowing for simplified gate drive circuitry.

Applications

The versatility of the NTD4806N-1H makes it ideal for a broad spectrum of applications, including:

  • DC/DC Converters
  • Power Supply Units
  • Motor Control Circuits
  • Automotive Electronics
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTD4806N-1H is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. The device is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Technical Specifications

The NTD4806N-1H has a threshold voltage (VGS(th)) of 1.0V to 2.5V, a maximum drain-source voltage (VDSS) of 30V, and a maximum gate-source voltage (VGS) of ±20V. Its power dissipation (PD) is rated at 48W, ensuring reliable operation during high-power applications.

For more detailed technical information, designers are encouraged to consult the datasheet and application notes provided by ON Semiconductor. The NTD4806N-1H is available for order, with options for bulk and reel packaging to accommodate various production requirements.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
QSI
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess