EN
  • EN
  • DE

NSI45025AZT1G

Part No NSI45025AZT1G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC LED DRIVER LINEAR SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Current Regulator
Sensing Method High/Low-Side
Accuracy ±10%
Voltage - Input 45V
Output Current 25mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1083618-NSI45025AZT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSI45025AZT1G CAD Model

Description

ON Semiconductor NSI45025AZT1G Constant Current Regulator

The ON Semiconductor NSI45025AZT1G is an innovative constant current regulator (CCR) designed for use in driving LEDs in a variety of lighting applications. This robust semiconductor device offers a simple and efficient solution to ensure a steady current flow to LEDs, enhancing their performance and extending their lifespan. The NSI45025AZT1G is particularly well-suited for automotive, industrial, and general illumination applications.

With a fixed current regulation of 25mA, the NSI45025AZT1G delivers consistent brightness and color uniformity for LEDs, regardless of variations in forward voltage drop or fluctuations in the power supply voltage. The device is capable of handling a wide operating voltage range, making it versatile for different LED configurations and ensuring compatibility with a broad spectrum of applications.

The NSI45025AZT1G comes in a compact SOD-123 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into various circuit designs without compromising performance. Moreover, the CCR's package is Pb-free, halogen-free, and RoHS compliant, making it an environmentally friendly choice for manufacturers and consumers alike.

Key features of the NSI45025AZT1G include its low threshold voltage and high voltage capability, which provides a stable current in a wide range of operating conditions. Additionally, the device is designed with a negative temperature coefficient to protect LEDs from thermal runaway at extreme voltage conditions. This self-protecting feature significantly enhances the reliability and safety of the LED system.

Installation of the NSI45025AZT1G is straightforward, as it does not require external components such as resistors or capacitors. This simplicity in design reduces the overall system cost and accelerates the time-to-market for LED lighting solutions. The CCR's robustness is further exemplified by its high surge capability, which allows it to withstand transient conditions and ensures a long operational life.

In conclusion, the ON Semiconductor NSI45025AZT1G is a high-performance constant current regulator that offers a cost-effective and durable solution for driving LEDs. Its easy implementation and reliable operation make it an excellent choice for designers seeking to enhance the efficiency and longevity of their LED lighting systems.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3661 $51.2540
335+ $0.3004 $100.6340
520+ $0.2910 $151.3200
715+ $0.2816 $201.3440
920+ $0.2722 $250.4240
1,230+ $0.2441 $300.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess