The NSB1706DMW5T1G is a high-performance, energy-efficient Schottky Barrier Diode designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This diode is specifically engineered to meet the demanding requirements of modern electronic applications, offering a perfect blend of low forward voltage drop and high current capability.
Key Features
- Low Forward Voltage Drop: The NSB1706DMW5T1G boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- High Current Capacity: With its ability to handle high current, this diode is ideal for power regulation in a wide range of electronic devices.
- Power Dissipation: The device is capable of dissipating power efficiently, which contributes to its reliability and longevity.
- Compact Size: The diode comes in a small surface-mount package, making it suitable for space-constrained applications.
- Robust Performance: It is designed to perform reliably under harsh conditions, which is a testament to ON Semiconductor's commitment to quality.
- Environmental Friendly: The NSB1706DMW5T1G is lead-free and RoHS compliant, adhering to environmental regulations and ensuring a reduced ecological footprint.
Applications
The NSB1706DMW5T1G is versatile and can be used in a variety of applications, including:
- Power management systems
- DC-DC converters
- Automotive applications
- Portable devices
- High-frequency rectification
Technical Specifications
| Parameter |
Value |
| Package |
SC-88 (SOT-353) |
| Peak Reverse Voltage |
60 V |
| Forward Current |
1 A |
| Max Junction Temperature |
125 °C |
With its outstanding performance and reliability, the NSB1706DMW5T1G from ON Semiconductor is an excellent choice for designers and engineers looking to enhance the efficiency and durability of their electronic products.