EN
  • EN
  • DE

PF2472-200RF1

Part No PF2472-200RF1
Manufacturer Riedon
Catalog Through Hole Resistors
Description RES 200 OHM 1% 100W TO247 / 200 Ohms ±1% 100W Through Hole Resistor TO-247-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Riedon
Series PF2470
Package Tube
Resistance 200 Ohms
Tolerance ±1%
Power (Watts) 100W
Composition Thin Film
Features Current Sense, Flame Proof, Pulse Withstanding, Safety
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case TO-247-2
Supplier Device Package TO-247
Dimension 0.630" L x 0.189" W (16.00mm x 4.80mm)
Height - Seated (Max) 0.787" (20.00mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.29.0000
Other Names PF2472-200,696-1111,PF2472-200-ND,696-1111-5,696-1111-ND,PF2472200RF1
Standard Package 25
Win Source Part Number 1030063-PF2472-200RF1
Ultra Librarian 3D Model Ultra Librarian PF2472-200RF1 CAD Model

Description

The Riedon 1030063-PF2472-200RF1 is a high-quality resistor that is designed to provide reliable performance.

  • Resistor Type: Current sense resistor
  • Features: Flame proof and pulse withstanding, safety features
  • Power Rating: 100W
  • Resistance: 200 Ohms
  • Resistor Type: Thin film resistor
  • Terminations: 2
  • Application: Through hole

You May Also Be Interested in

Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250
Bourns Inc.
RES 20K OHM 5% 20W TO220-2
Lowest to $6.3001
KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Yageo
RES 10K OHM 1% 2W AXIAL
Lowest to $0.1090
Ohmite
RES 2.2K OHM 10% 1W AXIAL
Lowest to $1.7727
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
VPG Foil Resistors
RES 0.25 OHM 10W 1% RADIAL
Lowest to $305.4546

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess