Product Overview: PIC16F15375-I/PT
The PIC16F15375-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device is part of the expansive PIC16F family known for their versatility and efficiency in a wide range of embedded applications. The PIC16F15375-I/PT is designed to deliver exceptional computational performance and functionality while maintaining low power consumption.
Main Features
- Core Processor: The MCU is equipped with an Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels which allows for efficient handling of tasks in complex embedded systems.
- Program Memory: It boasts 28KB of flash memory, providing ample space for application code and data storage.
- RAM: With 2KB of RAM, the microcontroller can handle multiple operations and data processing with ease.
- Data EEPROM: 256B of EEPROM is included for non-volatile storage of critical data.
- I/O and Peripherals: The device features 24 I/O pins and a range of integrated peripherals such as two comparators, a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), two 10-bit PWMs, two Capture Compare PWMs (CCP), a Complementary Waveform Generator (CWG), and a Zero Cross Detect (ZCD) module, enhancing its utility in control systems.
- Communication Interfaces: The MCU supports various communication protocols, including I2C, SPI, and EUSART, which allow for easy integration into existing systems and facilitate communication with other devices.
- Operating Voltage: It operates at a voltage range of 2.3V to 5.5V, making it suitable for both battery-powered and powered applications.
- Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C.
- Packaging: The microcontroller comes in a 44-TQFP (10x10) package, ensuring a compact footprint for space-constrained applications.
Applications
The PIC16F15375-I/PT is ideal for a broad spectrum of applications, including industrial control systems, automotive systems, home appliances, consumer electronics, and Internet of Things (IoT) devices. Its rich set of features and low power consumption make it particularly well-suited for applications that require a balance between performance and energy efficiency.
Conclusion
Microchip's PIC16F15375-I/PT microcontroller offers a robust set of features that enable developers to create sophisticated and power-sensitive applications. Its integration capabilities, coupled with Microchip's support and resources, make it a go-to choice for professionals seeking a reliable and flexible MCU solution.