Product Overview: NM93C56EM8 from ON Semiconductor
The NM93C56EM8 is a robust, high-performance 2K-bit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor, a leading supplier of semiconductor-based solutions. This compact memory module is designed for a wide range of applications that require low-power, non-volatile data storage. With its small form factor and reliable data retention capabilities, the NM93C56EM8 is an excellent choice for modern electronic systems.
Key Features
- Memory Size: The device offers 2K-bits of memory, organized as 128 x 16 or 256 x 8 bits, selectable via a programmable instruction set, providing flexibility in memory management and data storage.
- Interface: It uses a simple 3-wire serial interface for communication, making it easy to integrate into various microcontroller-based systems.
- Operating Voltage: The NM93C56EM8 operates at a voltage range of 4.5V to 5.5V, which is compatible with most 5V systems.
- Low Power Consumption: Designed for power-sensitive applications, the device offers low power consumption in both active and standby modes.
- Write Cycle Time: It boasts a fast write cycle time of typically 5 ms, allowing for quick data updates and minimal system downtime.
- Endurance: The EEPROM is rated for a minimum of 1 million write cycles, ensuring reliability and longevity in applications that require frequent data changes.
- Data Retention: Data retention is guaranteed for a minimum of 100 years, providing long-term data storage without the need for power.
- Package: The NM93C56EM8 comes in an 8-pin SOIC package, which is suitable for surface-mount technology and occupies minimal board space.
Applications
The NM93C56EM8 is versatile and can be used in a variety of applications, including:
- Automotive systems
- Industrial control systems
- Medical devices
- Portable consumer electronics
- Telecommunication systems
- Computer systems
With its reliable performance and durable design, the NM93C56EM8 from ON Semiconductor is an ideal solution for designers looking to integrate non-volatile memory into their products. Its ease of use, coupled with ON Semiconductor's commitment to quality, makes it a dependable choice for both simple and complex electronic designs.