EN
  • EN
  • DE

NM24C16N

Part No NM24C16N
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 16KBIT I2C 100KHZ 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I2C
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 10ms
Access Time 3.5 µs
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number NM24C16
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 258383-NM24C16N
Ultra Librarian 3D Model Ultra Librarian NM24C16N CAD Model

Description

NM24C16N EEPROM

The NM24C16N from ON Semiconductor is a 16-Kbit (2K x 8) serial electrically erasable programmable read-only memory (EEPROM) device. This high-performance, non-volatile memory solution is ideal for a wide range of applications that require data storage and retrieval without power consumption.

Utilizing the industry-standard I²C bus interface, the NM24C16N allows for easy integration into existing systems, providing a seamless upgrade path for system memory requirements. The device supports a bidirectional data transfer protocol, which facilitates efficient data management and high-speed communication.

ON Semiconductor's NM24C16N operates across a voltage range of 2.7V to 5.5V, making it suitable for use in both low and standard voltage applications. This flexibility ensures compatibility with a broad spectrum of microcontrollers and digital systems.

The NM24C16N features a write protect pin that ensures data integrity by preventing inadvertent writes during power transitions or system malfunctions. Additionally, the device is designed with an endurance of 1 million write cycles and a data retention period of 100 years, guaranteeing long-term reliability for critical data storage needs.

ON Semiconductor has designed the NM24C16N with an 8-byte page write buffer, which enables faster write operations by allowing multiple bytes to be written in a single cycle. This efficiency is particularly beneficial in applications where time is of the essence, such as real-time data logging.

Available in a variety of packages, including SOIC, TSSOP, and MSOP, the NM24C16N offers design flexibility for space-constrained applications. With its robust feature set and ON Semiconductor's commitment to quality, the NM24C16N is a reliable choice for designers looking to incorporate stable and durable EEPROM storage into their projects.

Purchase NM24C16N

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess