Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Applications Controller, Telecom
Voltage - Input 9 V to 18 V
Number of Outputs 1
Output Voltage 4.7 V to 5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 003553-MIC9131BQS
Ultra Librarian 3D Model Ultra Librarian MIC9131BQS CAD Model

Description

The MIC9131BQS from Microchip Technology is a high-performance, integrated circuit designed to cater to a wide range of applications requiring efficient power management. This robust component is part of Microchip's extensive portfolio of power management solutions, known for their reliability and innovation.

At the heart of the MIC9131BQS is a feature-rich design that enables it to deliver stable and precise voltage regulation, making it an ideal choice for sensitive electronic equipment. The device is engineered to provide a seamless and consistent power supply, ensuring that the connected components operate at optimal levels without the risk of damage from power fluctuations.

Key Features

  • Highly efficient voltage regulation for stable power delivery
  • Compact QFN (Quad-Flat No-leads) package for space-saving applications
  • Wide input voltage range to accommodate various power sources
  • Low quiescent current to enhance power efficiency and prolong battery life
  • Thermal shutdown protection to prevent overheating and ensure longevity
  • Overcurrent protection to safeguard against excessive power draw
  • Fast transient response to handle rapid changes in power demand

Applications

The versatility of the MIC9131BQS makes it suitable for a diverse array of applications. It is particularly well-suited for use in portable devices, where power efficiency and compact design are paramount. Other applications include telecommunications equipment, computing devices, and industrial systems that require reliable power regulation.

Conclusion

The MIC9131BQS by Microchip Technology is a testament to the company's commitment to providing advanced power management solutions. With its combination of efficiency, protection features, and compact form factor, this integrated circuit stands out as a superior choice for designers and engineers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG CTRLR INTEL IMVP8 48QFN / * Voltage Regulator IC Output
Lowest to $3.2118
ECAD model for NCP81208MNTXG
Monolithic Power Systems Inc.
3A, 1.3V–6.0V DDR Memory Termination Regulator
Lowest to $0.1836
ECAD model for MP2007DH
Texas Instruments
Adjustable, Step-Down DC-DC Converter With Auto Bypass
Lowest to $0.3874
ECAD model for LM3262TMX
Microchip Technology
IC CTRLR DC-DC PWM HV HS 16-QSOP
Need more? Email Us
ECAD model for MIC9131BQS
Microchip Technology
IC CTRLR REG DUAL HS TERM 10MSOP
Need more? Email Us
ECAD model for MIC5162BMM
National Semiconductor (TI)
Power Management Unit for Application/Multimedia Processors and Sub-Systems
Lowest to $10.1315
ECAD model for LP8725TLE-D
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $3.4772
ECAD model for BD3538F
Microchip Technology
IC REG LDO 7.5A 3.3V TO220-3
Need more? Email Us
ECAD model for MIC29710-3.3BT
ON Semiconductor
2/3/4 Phase Buck Controller for VR10 and VR11 Pentium IV Processor Applications
Lowest to $8.4627
ECAD model for NCP5388

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention