EN
  • EN
  • DE

STLVDS32BTR

Part No STLVDS32BTR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER HS DIFF LINE 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 042924-STLVDS32BTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLVDS32BTR CAD Model

Description

The STLVDS32BTR from STMicroelectronics is a cutting-edge, low-power differential line driver designed for high-speed data transmission over twisted-pair or parallel-pair transmission media. This device is part of the very-high-speed transceiver logic (VHSTL) family and is crafted to handle balanced data transmission lines and support data rates up to 400 Mbps.

Key Features

  • High-Speed Performance: The STLVDS32BTR is engineered for exceptional performance, capable of operating at data signaling rates up to 400 Mbps, making it ideal for high-speed data transmission requirements.
  • Low-Power Consumption: With energy efficiency in mind, this transceiver maintains low power dissipation, consuming only 10 mA of supply current, which is significantly lower than comparable devices.
  • Interoperability: It is designed to be compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other standard LVDS products.
  • Robust Protection: The device includes integrated fail-safe circuitry that ensures a logic high output level when the inputs are left open, shorted, or terminated but idle, enhancing the reliability of the system.
  • Wide Operating Range: The STLVDS32BTR operates over a wide temperature range from -40°C to +85°C, suitable for various industrial applications.
  • Flexible Packaging: Available in a compact TSSOP package, it allows for efficient use of board space in space-constrained applications.

Applications

The STLVDS32BTR is versatile and can be used in a wide range of applications, including:

  • Point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω.
  • High-speed digital communications such as Gigabit Ethernet, Fibre Channel, and InfiniBand.
  • Backplane interconnects and clock distribution networks.
  • High-speed I/O interfaces and bus extensions.

Conclusion

The STLVDS32BTR from STMicroelectronics represents a reliable and efficient solution for system designers who require high-speed data transfer in their applications while maintaining low power consumption and high data integrity. Its robust protection features and compliance with industry standards make it a preferred choice for a wide array of high-speed communication tasks.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0688 $58.7840
135+ $0.8770 $118.3950
205+ $0.8495 $174.1475
285+ $0.8221 $234.2985
365+ $0.7948 $290.1020
490+ $0.7126 $349.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess