EN
  • EN
  • DE

P80C32AH

Part No P80C32AH
Manufacturer Intel
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Intel
Win Source Part Number 343296-P80C32AH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C32AH CAD Model

Description

The Intel P80C32AH is an 8-bit microcontroller belonging to the MCS-51 family. It's a CMOS version of the 8051, providing enhanced features and lower power consumption compared to the original NMOS designs. This makes it suitable for various embedded applications, especially those where power efficiency is critical.

Applications:

  • Industrial Control Systems: Used in automated machinery, process control, and robotic systems.
  • Consumer Electronics: Employed in household appliances, remote controls, and other electronic devices.
  • Automotive Electronics: Implemented in dashboard controls, sensor interfaces, and engine management systems.
  • Instrumentation: Utilized in data acquisition systems, measuring instruments, and laboratory equipment.
  • Telecommunications: Integrated into communication devices, network controllers, and modem interfaces.

Features:

  • 8-Bit CPU: Based on the 8051 architecture, a widely recognized and used microcontroller core.
  • On-Chip ROM/EPROM: Includes built-in memory for storing program code.
  • Expanded RAM: Enhanced internal RAM compared to the standard 8051, allowing for more complex data manipulation.
  • Timers/Counters: Features multiple timers and counters for precise timing, event counting, and frequency measurement.
  • Serial Communication: Supports UART for serial data communication with other devices.
  • Interrupt Handling: Provides robust interrupt handling capabilities for real-time response to external events.
  • I/O Ports: Offers general-purpose input/output ports for interfacing with sensors, actuators, and other peripherals.

Benefits:

  • Lower Power Consumption: CMOS technology results in significantly reduced power consumption compared to NMOS versions.
  • Enhanced Functionality: Expanded RAM allows for more complex program execution and data manipulation.
  • Real-Time Control: Efficient interrupt handling enables timely responses to external events.
  • Simplified Development: Well-documented instruction set and widely available development tools streamline the development process.
  • Cost-Effective Solution: Provides a balance of performance and cost for a wide range of embedded applications.

Additional Details:

The Intel P80C32AH operates at various clock speeds, depending on the specific variant. It supports various addressing modes and features bit-manipulation instructions, making it efficient for control-oriented tasks. The integrated memory architecture includes both internal and external memory addressing capabilities, allowing for program expansion as needed. The microcontroller is available in different package options, providing flexibility in mounting and integration. The CMOS technology helps in designing power efficient applications.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.3393 $84.3393
2+ $69.2018 $138.4036
3+ $67.0385 $201.1155
4+ $64.8764 $259.5056
5+ $62.7142 $313.5710
7+ $56.2266 $393.5862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess