EN
  • EN
  • DE

NLX2GU04AMX1TCG

Part No NLX2GU04AMX1TCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER DUAL UNBUFFER ULLGA6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 16mA, 16mA
Max Propagation Delay @ V, Max CL 5.6ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 6-ULLGA (1.45x1)
Dimension 6-XFLGA
Win Source Part Number 209279-NLX2GU04AMX1TCG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian NLX2GU04AMX1TCG CAD Model

Description

Introducing the NLX2GU04AMX1TCG by ON Semiconductor

The NLX2GU04AMX1TCG is a cutting-edge logic device from the renowned manufacturer ON Semiconductor, designed to meet the advanced requirements of modern electronic applications. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry.

Product Features:

  • Dual Supply Voltage: The NLX2GU04AMX1TCG operates with a dual supply voltage, making it versatile for different logic level requirements.
  • Logic Type: It is a Dual 2-Input NAND Gate, one of the fundamental building blocks for digital circuits, offering designers the flexibility to create complex logic functions.
  • Low Power Consumption: This device is designed for low power consumption, which is crucial for battery-powered devices and for maintaining energy efficiency in larger systems.
  • Compact Package: The component comes in a space-saving Micro8™ package, ideal for applications where board space is at a premium.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in harsh environments.
  • RoHS Compliant: Adherence to RoHS standards means that the NLX2GU04AMX1TCG is free from hazardous substances, making it an environmentally friendly choice.

Applications:

The NLX2GU04AMX1TCG is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Computing and data storage systems
  • Telecommunication infrastructure
  • Industrial controls and automation
  • Consumer electronics

With its robust design and flexibility, the NLX2GU04AMX1TCG from ON Semiconductor is an excellent choice for designers looking to implement efficient logic solutions in their next project. Its adherence to industry standards and ON Semiconductor's reputation for quality ensures that this product will be a reliable component in any electronic system.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess