ON Semiconductor NL17SZ04XV5T2G Inverter
The NL17SZ04XV5T2G from ON Semiconductor is a high-performance single inverter, designed to meet the requirements of a wide range of electronic applications. This compact and efficient device is part of ON Semiconductor's extensive logic family, renowned for their reliability and versatility in circuit design.
Key Features
- Logic Type: Inverter with a single input and single output, capable of inverting the logic level of the input signal.
- Supply Voltage Range: Operates within a supply voltage range of 1.65V to 5.5V, making it suitable for a variety of logic level applications and compatible with low-voltage systems.
- High-Speed Operation: Features a typical propagation delay time of only 2.6ns at 5V, ensuring rapid response times for critical applications.
- Low Power Consumption: Designed for low power operations, it consumes minimal power, which is ideal for battery-powered and energy-sensitive designs.
- Output Drive Capability: Capable of driving loads with 24mA at 3.3V, providing sufficient current for a variety of downstream components.
- Package: Comes in a space-saving SC-88A (SOT-353) package, optimized for high-density mounting and saving valuable board space.
- Temperature Range: Functional over an extended temperature range from -55°C to +125°C, suitable for industrial and automotive applications.
- Lead-Free and RoHS Compliant: Manufactured with a focus on environmental sustainability, the device is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive.
Applications
The NL17SZ04XV5T2G is a versatile component that can be used in a wide array of applications including:
- Logic level conversion
- Oscillator circuits
- Signal processing
- Waveform generation
- Automotive systems
- Portable electronics
- Embedded systems
With its robust design and comprehensive features, the NL17SZ04XV5T2G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient inverter solution to integrate into their electronic projects.