ON Semiconductor NLVVHC1GT125DF1G Single Non-Inverting Buffer
The NLVVHC1GT125DF1G is a versatile and high-performance single non-inverting buffer designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This compact and efficient IC is an ideal choice for a wide range of applications requiring signal buffering with high-speed and low-power consumption.
Key Features
- Logic Type: Non-Inverting Buffer
- Number of Channels: Single
- Supply Voltage: 1.65V to 5.5V, accommodating a broad range of applications and compatible with various logic levels.
- High-Speed Performance: Propagation delay times as low as 4.3ns, ensuring quick signal processing and minimal latency.
- Output Drive Capability: Capable of driving 8mA at 3.3V, making it suitable for driving a variety of loads.
- Low Power Consumption: Ideal for battery-powered and portable devices due to its low power dissipation.
- Operating Temperature Range: -55°C to +125°C, providing reliable performance across a wide range of environmental conditions.
- Package: The device is available in a SC-70-5 (SOT-353) package, which is compact and space-saving for high-density board designs.
- ESD Protection: Enhanced electrostatic discharge (ESD) protection ensures the reliability and longevity of the device in sensitive applications.
Applications
- Signal buffering and driving in digital circuits
- Logic level translation for mixed-voltage systems
- Portable and battery-powered electronics
- Data communication and telecommunication systems
- Computing devices and peripherals
The NLVVHC1GT125DF1G from ON Semiconductor is an excellent choice for designers looking for a high-quality, reliable, and versatile non-inverting buffer. Its compatibility with a wide range of supply voltages and its robust design make it suitable for integration into various electronic systems where signal integrity and power efficiency are critical.