EN
  • EN
  • DE

MAX77804KEWJ+T

Part No MAX77804KEWJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description PMIC FOR SMART PHONE / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX77804
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 925659-MAX77804KEWJ+T
Ultra Librarian 3D Model Ultra Librarian MAX77804KEWJ+T CAD Model

Description

Maxim Integrated's MAX77804KEWJ+T Power Management IC

The MAX77804KEWJ+T is a highly integrated power management integrated circuit (PMIC) from Maxim Integrated, designed to cater to a wide range of applications requiring efficient power regulation and management. This versatile IC is particularly suitable for portable devices such as smartphones, tablets, and other handheld electronics where power efficiency and space savings are critical.

Key Features

  • Multiple Power Outputs: The PMIC features several regulated power outputs, including buck converters, LDOs (Low Dropout Regulators), and charge pumps, which provide a flexible power supply solution for various components within an electronic system.
  • High-Efficiency Operation: With its high-efficiency buck converters, the MAX77804KEWJ+T ensures minimal power loss during voltage regulation, thereby extending battery life in portable devices.
  • Compact Design: The device comes in a compact package that allows for a space-saving PCB layout, making it ideal for space-constrained applications.
  • Integrated Protection Features: The IC includes a range of built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, enhancing the reliability and safety of the end product.
  • Programmable via I2C Interface: The MAX77804KEWJ+T can be programmed and controlled through an I2C interface, providing designers with flexibility in adjusting output voltages and other parameters as per the system requirements.

Applications

The MAX77804KEWJ+T is ideal for a multitude of applications that demand a compact and efficient power management solution. Its ability to provide multiple regulated outputs makes it a go-to choice for powering complex systems with various components such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices

As a product from Maxim Integrated, a company known for its high-quality and innovative semiconductor solutions, the MAX77804KEWJ+T stands out as a reliable and efficient power management solution for designers looking to optimize their electronic systems. Its combination of high efficiency, compact form factor, and flexible programming options make it an excellent choice for modern portable electronics.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 566 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess