EN
  • EN
  • DE

AP9101DN-APTRG1

Part No AP9101DN-APTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATTERY MANAGER MULTI / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number AP9101
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 432448-AP9101DN-APTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101DN-APTRG1 CAD Model

Description

Introducing the AP9101DN-APTRG1 by Diodes Incorporated

The AP9101DN-APTRG1 is a cutting-edge protection solution from Diodes Incorporated, designed to safeguard sensitive electronic circuits. This robust component is engineered to provide unparalleled security against overcurrent and overvoltage conditions, ensuring the longevity and reliability of your devices.

Key Features:

  • High-Accuracy Overcurrent Protection: The AP9101DN-APTRG1 is equipped with precision sensing capabilities that detect overcurrent situations with high accuracy, triggering a prompt response to prevent damage to the circuit.
  • Programmable Overvoltage Protection: Users can set the overvoltage protection threshold according to their specific needs, offering flexibility and tailored security for various applications.
  • Low Quiescent Current: The low power consumption of this device ensures minimal impact on the overall energy efficiency of the system, making it an ideal choice for battery-operated devices.
  • Fast Response Time: In the event of a fault condition, the AP9101DN-APTRG1 reacts swiftly to mitigate potential harm, providing a rapid defense against electrical anomalies.
  • Wide Operating Voltage Range: This component is designed to function effectively across a broad range of voltages, accommodating a diverse array of electronic products and systems.

Applications:

The AP9101DN-APTRG1 is versatile and can be integrated into a multitude of applications. It is particularly well-suited for:

  • Portable Electronics
  • Power Supply Modules
  • Battery Chargers
  • Consumer Electronics
  • Telecommunications Equipment

Quality and Reliability:

Diodes Incorporated is renowned for its commitment to quality, and the AP9101DN-APTRG1 is no exception. Manufactured with the highest standards, it ensures performance stability and durability. The component is also compliant with industry-standard certifications, providing additional assurance of its reliability in critical applications.

Whether you're developing a new product or looking to enhance the protection of your existing devices, the AP9101DN-APTRG1 from Diodes Incorporated offers a powerful solution to shield your electronic circuits from unexpected power surges and overcurrent incidents.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Lowest to $20.9001
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Need more? Email Us
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7128
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess