EN
  • EN
  • DE

NLVLVX4245DTR2

Part No NLVLVX4245DTR2
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description High Performance Level Translator / IC TXRX DUAL OCT 3ST LV 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Type Transceiver
Number of Drivers/Receivers 8/8
Operating Supply Voltage 2.7 V ~ 5.5 V
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 784753-NLVLVX4245DTR2
Popularity Medium
Supply and Demand Status Limited
Family Name NLVLVX4245
Introduction Date July 16, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NLVLVX4245DTR2 CAD Model

Description

The ON Semiconductor NLVLVX4245DTR2 is a versatile dual-bit, dual-supply translating transceiver designed to provide seamless communication between different voltage domains. This high-performance component is essential for systems that require logic level shifting, such as interfacing between different microprocessors, microcontrollers, and peripheral devices within a mixed-voltage environment.

Key Features

  • Bi-directional Interface: The NLVLVX4245DTR2 is capable of transferring data bi-directionally, making it ideal for two-way communication tasks.
  • Dual-Supply Voltage Operation: It operates with two separate supply voltages (VCCA and VCCB), allowing translation between different logic levels ranging from 1.65V to 5.5V.
  • High-Speed Data Transfer: With its capability to support high-speed data transfer, it is well-suited for applications requiring fast data exchange.
  • Low Power Consumption: Designed with energy efficiency in mind, it minimizes power consumption, making it suitable for battery-powered and power-sensitive applications.
  • OE Input: The output enable (OE) input allows the user to place the I/O ports in high-impedance mode, thus providing additional flexibility in system design.
  • Robust ESD Protection: The device includes robust electrostatic discharge (ESD) protection to safeguard against inadvertent voltage spikes, enhancing system reliability.

Applications

The NLVLVX4245DTR2 is a critical component in a wide range of electronic systems. Its ability to interface between different voltage levels makes it ideal for:

  • Multivoltage system communication
  • Signal bridging in mixed-signal boards
  • Data bus interfacing
  • Level translation for microprocessors/microcontrollers

Package and Quality

ON Semiconductor's NLVLVX4245DTR2 is offered in a compact TSSOP-24 package, which is suitable for space-constrained applications. The device meets stringent quality standards, ensuring high reliability and performance consistency for industrial, automotive, and consumer electronics markets.

Overall, the NLVLVX4245DTR2 from ON Semiconductor represents a reliable and efficient solution for systems requiring logic level translation. Its dual-bit operation and dual-supply voltage capability, along with its high-speed performance and low power draw, make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5093 $60.3720
95+ $1.2384 $117.6480
145+ $1.1997 $173.9565
200+ $1.1610 $232.2000
260+ $1.1224 $291.8240
345+ $1.0062 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess