EN
  • EN
  • DE

NLV74LVX14DTR2G

Part No NLV74LVX14DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series Automotive, AEC-Q100, 74LVX
Package Tape & Reel (TR)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.9V
Logic Level - High 2.2V
Max Propagation Delay @ V, Max CL 14.1ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number NLV74LVX14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNLV74LVX14DTR2G,2156-NLV74LVX14DTR2G-OS
Standard Package 2,500
Win Source Part Number 1130258-NLV74LVX14DTR2G
Ultra Librarian 3D Model Ultra Librarian NLV74LVX14DTR2G CAD Model

Description

The NLV74LVX14DTR2G is a high-performance, low-voltage CMOS device from ON Semiconductor, renowned for its robust design and versatile functionality. This advanced hex inverter is specifically designed to handle Schmitt-trigger functions with precision and reliability, making it an ideal component for a wide array of electronic applications.

Key Features

  • Logic Type: Hex Inverter Schmitt Trigger
  • Supply Voltage Range: 2.0V to 3.6V
  • Operating Temperature: -55°C to +125°C
  • Output Current: -8mA, 8mA
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14
  • Propagation Delay Time: 4.5ns at 3.3V, 25°C

This device is designed to support low-voltage applications that require a supply voltage from 2.0V to 3.6V, providing a flexible solution for systems that work within this range. With its wide operating temperature range from -55°C to +125°C, the NLV74LVX14DTR2G is suitable for use in harsh environments, ensuring reliable performance under extreme conditions.

The NLV74LVX14DTR2G offers a high sink and source current of -8mA and 8mA, respectively, which allows for driving loads with considerable efficiency. The device's fast propagation delay time of 4.5ns at 3.3V and 25°C contributes to its high-speed operation, making it an excellent choice for applications that require quick response times.

Its surface mount TSSOP-14 package ensures that it occupies minimal space on a printed circuit board, thereby optimizing PCB real estate while providing robust connectivity. The hex inverter configuration of the NLV74LVX14DTR2G makes it a versatile component for implementing logic functions, signal conditioning, and pulse shaping in a variety of digital circuits.

ON Semiconductor's commitment to quality and performance is evident in the NLV74LVX14DTR2G, making it a reliable and efficient choice for engineers and designers who require high-performance Schmitt trigger inverters for their electronic designs.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3564 $58.8060
395+ $0.2926 $115.5770
615+ $0.2834 $174.2910
845+ $0.2742 $231.6990
1,090+ $0.2651 $288.9590
1,460+ $0.2377 $347.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess