EN
  • EN
  • DE

NLV74HC04ADR2G

Part No NLV74HC04ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SOIC / Inverter IC 6 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel (TR)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 13ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number NLV74HC04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NLV74HC04ADR2G-OS,ONSONSNLV74HC04ADR2G
Standard Package 2,500
Win Source Part Number 991923-NLV74HC04ADR2G
Ultra Librarian 3D Model Ultra Librarian NLV74HC04ADR2G CAD Model

Description

ON Semiconductor NLV74HC04ADR2G

The NLV74HC04ADR2G is a high-performance, Hex Inverter IC produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is part of the 74HC series, which is renowned for its high-speed CMOS technology designed to meet the stringent requirements of today's sophisticated electronic environments.

The device features six independent inverters, making it a versatile component for various applications that require logic inversion. Each inverter is capable of transforming a high-level input signal into a low-level output, and vice versa, with exceptional precision and speed.

Key Features:

  • Logic Type: Hex Inverter - The NLV74HC04ADR2G contains six inverting logic gates that can be used in a wide array of digital circuits.
  • Supply Voltage Range: 2 V to 6 V - This broad range allows the IC to be used in systems with different logic levels and supply voltages, providing design flexibility.
  • High Noise Immunity: Characteristic of the 74HC series, this IC ensures stable operation even in electrically noisy environments.
  • Low Power Consumption: The CMOS technology offers low power dissipation, making it suitable for battery-operated devices.
  • Operating Temperature: -55°C to +125°C - The device can operate reliably over a wide temperature range, suitable for industrial and automotive applications.
  • Package: SOIC-14 - The small-outline integrated circuit package is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NLV74HC04ADR2G is environmentally friendly and meets current regulatory requirements for hazardous substances.
  • Mounting Type: Surface Mount - This mounting style is perfect for modern printed circuit board designs.

The NLV74HC04ADR2G is designed for logic level conversion, signal inversion, and other applications requiring high-speed, reliable logic operations. Its robustness and versatility make it a popular choice among engineers and designers for use in control systems, communication devices, computers, and many other electronic systems.

With its commitment to quality and performance, ON Semiconductor ensures that the NLV74HC04ADR2G meets the highest standards, providing a reliable and efficient solution for digital logic inversion needs.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess