EN
  • EN
  • DE

NLV14541BDTR2G

Part No NLV14541BDTR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 3MHZ 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr ON Semiconductor
Series Automotive, AEC-Q100, LinCMOS™
Package Tape & Reel
Product Status Active
Type Programmable Timer
Frequency 3MHz
Voltage - Supply 3V ~ 18V
Current - Supply 15 µA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Mounting Type Surface Mount
Base Product Number NLV14541
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 887433-NLV14541BDTR2G
Ultra Librarian 3D Model Ultra Librarian NLV14541BDTR2G CAD Model

Description

ON Semiconductor NLV14541BDTR2G Overview

The NLV14541BDTR2G is a high-performance integrated circuit manufactured by ON Semiconductor, designed to meet the rigorous demands of advanced electronic applications. This device is part of ON Semiconductor's extensive portfolio of logic devices and is characterized by its robustness and versatility, making it an ideal component for a wide range of uses in the industrial, automotive, and consumer electronics sectors.

Key Features

  • High-Speed Operation: The NLV14541BDTR2G is designed for fast switching and high-speed operation, ensuring minimal delay times and efficient signal processing in critical applications.
  • Low Power Consumption: This device is optimized for low power consumption, which is crucial for battery-powered devices and energy-sensitive systems, helping to extend operational life and reduce overall power costs.
  • Wide Operating Temperature Range: With the ability to operate over a broad temperature range, the NLV14541BDTR2G is suitable for harsh environments and can reliably perform under extreme conditions.
  • Surface-Mount Package: Packaged in a space-saving surface-mount format, the NLV14541BDTR2G allows for a compact PCB layout and is compatible with automated assembly processes.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this device is lead-free and RoHS compliant, making it a responsible choice for environmentally conscious manufacturers.

Applications

The versatile nature of the NLV14541BDTR2G makes it suitable for various applications, including:

  • Complex logic circuits
  • Signal processing
  • Automotive systems
  • Industrial control units
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that exceed industry standards for reliability and performance. The NLV14541BDTR2G is manufactured with precision and is subject to stringent testing to ensure it meets the requirements of the most demanding applications.

In summary, the NLV14541BDTR2G from ON Semiconductor is a reliable and efficient logic device that offers high-speed operation, low power consumption, and a wide operating temperature range, all within a compact, surface-mount package. Its compliance with environmental standards further underscores ON Semiconductor's dedication to sustainability and quality, making it a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess