EN
  • EN
  • DE

NLU2G17AMX1TCG

Part No NLU2G17AMX1TCG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF SCHM TRG DL N-INV 6ULLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-ULLGA (1.45x1)
Win Source Part Number 060484-NLU2G17AMX1TCG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLU2G17AMX1TCG CAD Model

Description

The NLU2G17AMX1TCG is a high-performance, dual non-inverting Schmitt-trigger buffer produced by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is designed to provide a robust buffering solution with Schmitt-trigger inputs, enhancing noise immunity and transforming slowly changing input signals into sharply defined jitter-free output signals.

Key Features

  • Advanced Technology: Built with ON Semiconductor's cutting-edge technology, the NLU2G17AMX1TCG offers exceptional performance suitable for a wide range of applications.
  • Dual Non-Inverting Buffers: The device includes two independent non-inverting buffers, providing flexibility in usage within various circuit configurations.
  • Schmitt-Trigger Inputs: Each buffer is equipped with Schmitt-trigger inputs to ensure enhanced noise immunity and stable output transitions.
  • Low Power Consumption: This component is designed for low power consumption, making it ideal for power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various levels of signal voltages and system requirements.
  • Compact Packaging: The NLU2G17AMX1TCG is available in a space-saving package, allowing for efficient use of PCB real estate.

Applications

The ON Semiconductor NLU2G17AMX1TCG is versatile and can be used in multiple applications. It is particularly well-suited for:

  • Signal conditioning and shaping in digital and mixed-signal environments
  • Waveform generation and timing circuits
  • Glitch-free clock distribution networks
  • Level shifting and voltage translation circuits
  • General-purpose logic interfaces

Technical Specifications

Before integrating the NLU2G17AMX1TCG into your design, consider the following technical specifications:

  • Supply Voltage Range: Specified over a broad range to accommodate different system voltages
  • Output Drive Capability: Capable of driving a substantial load while maintaining signal integrity
  • Temperature Range: Designed to operate reliably over a wide temperature range
  • Compliance: Meets industry standards for quality and reliability

ON Semiconductor's NLU2G17AMX1TCG is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether for consumer electronics, automotive applications, or industrial systems, this dual non-inverting Schmitt-trigger buffer is an excellent choice for designers looking to enhance their digital logic operations.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess