EN
  • EN
  • DE

NLU2G07CMX1TCG

Part No NLU2G07CMX1TCG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DL OP/DRAIN N-INV 6ULLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 8mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-ULLGA (1x1)
Win Source Part Number 025579-NLU2G07CMX1TCG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NLU2G07CMX1TCG CAD Model

Description

ON Semiconductor NLU2G07CMX1TCG - Dual Non-Inverting Schmitt Trigger

The NLU2G07CMX1TCG from ON Semiconductor is a high-performance, dual non-inverting Schmitt trigger designed for optimal functionality in a wide range of applications. This integrated circuit (IC) is part of ON Semiconductor's advanced CMOS logic family, offering robust noise immunity and hysteresis characteristics, making it an ideal choice for wave shaping, signal conditioning, and noise suppression purposes.

Key Features:

  • Logic Type: The device features a dual non-inverting Schmitt trigger configuration that ensures reliable operation even in the presence of slow input transition rates or noisy input signals.
  • Supply Voltage Range: It operates over a wide supply voltage range of 1.65V to 5.5V, accommodating various logic level requirements and making it suitable for interfacing with both low-voltage and standard logic families.
  • Low Power Consumption: Designed for energy efficiency, the NLU2G07CMX1TCG boasts low static power consumption, making it an excellent choice for power-sensitive applications.
  • High-Speed Operation: Despite its low power usage, the device does not compromise on speed, offering high-speed operation with a propagation delay time that is suitable for high-frequency applications.
  • Output Drive Capability: The IC can source or sink up to 8 mA of output current, providing sufficient drive capability for various loads.
  • Package: The NLU2G07CMX1TCG comes in an ultra-small, lead-free, halogen-free MicroPak™ package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range of -55°C to +125°C, ensuring reliable performance across diverse environmental conditions.

Applications:

The NLU2G07CMX1TCG's versatile features make it suitable for a broad array of applications, including:

  • Waveform generation and shaping
  • Signal conditioning and processing
  • Glitch filtering
  • Debouncing circuits for switches and buttons
  • Communication systems
  • Embedded systems

Overall, the NLU2G07CMX1TCG from ON Semiconductor is a reliable and efficient solution for designers seeking to incorporate a dual non-inverting Schmitt trigger into their electronic designs. Its compact packaging, combined with its robust performance characteristics, ensures that it meets the needs of modern digital systems.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7244 $60.3540
85+ $1.4160 $120.3600
130+ $1.3710 $178.2300
175+ $1.3271 $232.2425
230+ $1.2832 $295.1360
305+ $1.1504 $350.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess