EN
  • EN
  • DE

NLSX4401MU1TCG

Part No NLSX4401MU1TCG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 6UDFN / 1-Bit 20 Mb/s Dual-Supply Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.5V ~ 5.5V
Voltage - VCCB 1.5V ~ 5.5V
Output Type Open Drain
Data Rate 24Mbps
Temperature Range - Operating -55°C ~ 125°C
Features Auto-Direction Sensing, Power-Off Protection
Mounting Style SMD
Manufacturer Package 6-UFDFN
Supplier Device Package 6-UDFN (1.45x1)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805497-NLSX4401MU1TCG
Ultra Librarian 3D Model Ultra Librarian NLSX4401MU1TCG CAD Model

Description

The ON Semiconductor NLSX4401MU1TCG is a state-of-the-art, high-performance signal switch designed for a variety of applications. It is part of the advanced series of low-voltage, single-supply, single-pole double-throw (SPDT) analog switches that provide superior switching capabilities for a wide range of systems.

Key Features:

  • Low Voltage Operation: The device operates at a low voltage range, making it suitable for battery-powered and portable devices.
  • High Bandwidth: With a high bandwidth, the NLSX4401MU1TCG ensures fast signal switching, which is crucial for high-speed data transmission and signal processing applications.
  • Low ON Resistance: The low ON resistance minimizes signal distortion and ensures efficient current flow, which is beneficial for maintaining signal integrity.
  • Single Supply Operation: This switch operates from a single power supply, simplifying the power design of the system it is integrated into.
  • Bidirectional Signal Flow: The switch can conduct signals in both directions, offering design flexibility and ease of integration into various circuit topologies.
  • Sub-Miniature Package: The compact µDFN package allows for high-density mounting and is ideal for space-constrained applications.

Applications:

The NLSX4401MU1TCG is a versatile component that can be used in multiple applications, including:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Portable electronics
  • Medical equipment
  • Test and measurement instruments

Quality and Reliability:

ON Semiconductor is recognized for its commitment to quality and reliability. The NLSX4401MU1TCG is manufactured to meet the highest industry standards, ensuring long-term performance and stability in the most demanding conditions.

Conclusion:

With its robust feature set and ON Semiconductor's reputation for quality, the NLSX4401MU1TCG is an excellent choice for designers looking to incorporate a reliable and efficient signal switch into their electronic designs. Whether it's for consumer electronics or industrial applications, this component delivers the performance and versatility required for today's innovative solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess