EN
  • EN
  • DE

HMC752LC4TR

Part No HMC752LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 24GHZ-28GHZ 24CQFN / RF Amplifier IC General Purpose 24GHz ~ 28GHz 24-CQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency 24GHz ~ 28GHz
P1dB 13dBm
Gain 25dB
Noise Figure 2.5dB
RF Type General Purpose
Voltage - Supply 3V
Current - Supply 70mA
Mounting Type Surface Mount
Package / Case 24-TFCQFN Exposed Pad
Supplier Device Package 24-CQFN (4x4)
Base Product Number HMC752
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 846793-HMC752LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC752LC4TR CAD Model

Description

Introducing the HMC752LC4TR from Analog Devices Inc.

The HMC752LC4TR is a state-of-the-art RF (Radio Frequency) amplifier component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance amplifier is part of the HMC series, which is renowned for its reliability and efficiency in various applications. The HMC752LC4TR is specifically engineered to meet the rigorous demands of modern RF and microwave systems, making it an ideal choice for both commercial and military applications.

Key Features and Benefits

  • Frequency Range: The HMC752LC4TR operates within a broad frequency range, offering versatility for different RF applications.
  • Gain: It provides a high gain, which is crucial for signal amplification in communication systems, ensuring that signals are transmitted clearly and with minimal loss.
  • Output Power: The device delivers a robust output power level, contributing to its effectiveness in high-power applications.
  • Linearity: Excellent linearity is another hallmark of the HMC752LC4TR, making it suitable for complex signal processing tasks where maintaining signal integrity is paramount.
  • Package: It comes in a compact LC4TR package, which is designed for surface mounting, saving valuable board space while providing superior thermal performance.
  • Quality and Reliability: As with all Analog Devices Inc. components, the HMC752LC4TR is built to the highest quality standards, ensuring reliability and longevity in the field.

Applications

The versatile nature of the HMC752LC4TR amplifier allows it to be used in a wide array of applications, including:

  • Cellular infrastructure
  • Test instrumentation
  • Satellite communications
  • Fiber optic systems
  • Military radar and ECM systems

Conclusion

The HMC752LC4TR from Analog Devices Inc. is a testament to the company's commitment to providing advanced RF solutions. With its broad frequency range, high gain, and excellent linearity, this amplifier is equipped to handle the challenges of modern RF and microwave systems. Whether for commercial or military use, the HMC752LC4TR is a reliable and efficient choice for designers looking to optimize their signal chain performance.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess