ON Semiconductor NLSV4T3234FCT1G: A High-Performance Level Translator
The NLSV4T3234FCT1G from ON Semiconductor is a cutting-edge, 4-bit, dual-supply level translator designed to address the need for voltage translation in multi-voltage systems. This versatile component is ideal for applications that require high-speed bidirectional communication between different voltage domains. With its wide voltage range and low on-state resistance, the NLSV4T3234FCT1G is a perfect choice for designers looking to interface between modern low-voltage devices and legacy higher-voltage components.
Key Features:
- Voltage Range: The device supports a wide voltage VCCA range from 1.65V to 3.6V and VCCB range from 2.3V to 5.5V, accommodating a variety of logic levels.
- High-Speed Operation: With its capability to support signaling rates up to 100 Mbps, the NLSV4T3234FCT1G is suitable for high-speed data transfer applications.
- Low On-Resistance: The low on-state resistance of the switch allows for minimal signal distortion, ensuring integrity in data transmission.
- Power-Off Protection: This device provides power-off protection on VCCB, which prevents any damaging backflow current from VCCA to VCCB when powered down.
- Bidirectional Interface: It allows for bidirectional voltage translations between any of the 1.8V, 2.5V, 3.3V, and 5V voltage nodes.
- Non-Preferential Power-Up Sequencing: The NLSV4T3234FCT1G does not require a specific power-up sequence, simplifying system design.
Applications:
The NLSV4T3234FCT1G is particularly useful in a variety of applications where interfacing between different voltage domains is necessary, such as:
- Mobile Phones
- PDAs
- GPS Navigation Systems
- Portable Media Players
- Data Communication Systems
Encased in a compact UQFN-16 package, the NLSV4T3234FCT1G from ON Semiconductor provides a space-efficient solution for modern electronic devices that require level translation. Its robust design and high-speed capabilities make it an indispensable component for bridging the gap between various logic levels in a seamless and reliable manner.