EN
  • EN
  • DE

NLSV4T244DTR2G

Part No NLSV4T244DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR UNIDIR 14TSSOP / Voltage Level Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 0.9 V ~ 4.5 V
Voltage - VCCB 0.9 V ~ 4.5 V
Input Signal -
Output Signal -
Output Type Tri-State, Non-Inverted
Data Rate -
Temperature Range - Operating -40°C ~ 105°C (TA)
Features Over Voltage Protection, Power-Off Protection
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number NLSV4T244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353933-NLSV4T244DTR2G
Ultra Librarian 3D Model Ultra Librarian NLSV4T244DTR2G CAD Model

Description

ON Semiconductor NLSV4T244DTR2G: A Versatile Logic Level Translator

The ON Semiconductor NLSV4T244DTR2G is a high-performance, 4-bit, dual-supply, non-inverting level translator designed to address the needs of multi-voltage systems ranging from legacy devices to the latest high-speed interfaces. This device is particularly well-suited for applications that require a seamless translation between disparate logic levels, ensuring compatibility and communication between components operating at different voltage domains.

Key Features

  • Bi-Directional Interface: With its bi-directional translation capability, the NLSV4T244DTR2G allows for data flow in both directions, making it an ideal choice for complex data bus management where both sending and receiving operations are required.
  • Dual-Supply Operation: The device operates with two separate supply voltages (VCCA and VCCB), which can range from 1.65V to 5.5V, providing the flexibility to interface between low-voltage and higher-voltage logic levels.
  • High-Speed Data Transfer: Engineered for optimal performance, the NLSV4T244DTR2G supports high-speed data transfer, making it an excellent choice for high-frequency signaling required in modern digital systems.
  • Power-Off Protection: The device features power-off protection on the input, which prevents any damaging backflow current when the device is powered down, ensuring the longevity and reliability of the system.
  • Low Quiescent Current: It exhibits a low quiescent current that minimizes power consumption when the translator is in the idle state, contributing to energy-efficient designs.

Applications

The NLSV4T244DTR2G is versatile enough to be used across a wide array of applications, including but not limited to:

  • Mobile Devices
  • Computers and Peripherals
  • Networking Equipment
  • Consumer Electronics
  • Industrial Controls

Package and Quality

Encased in a TSSOP-16 package, the NLSV4T244DTR2G is compact and suitable for space-constrained applications. ON Semiconductor's commitment to quality ensures that each device meets the highest standards of reliability and performance. With its robust design and ON Semiconductor's reputation for excellence, the NLSV4T244DTR2G is a reliable choice for bridging the gap between different logic levels in a wide range of electronic systems.

You May Also Be Interested in

Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,795 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess