EN
  • EN
  • DE

NLAS7213MUTBG

Part No NLAS7213MUTBG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DPST 8UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit DPST
Number of Channels 1
Max On Resistance 7.5 Ohm
Single Supply Voltage (V+) 1.65 V to 4.5 V
-3db Bandwidth 1.118GHz
Features USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-UQFN (1.5x1.5)
Win Source Part Number 025486-NLAS7213MUTBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLAS7213MUTBG CAD Model

Description

ON Semiconductor NLAS7213MUTBG: High-Performance Analog Switch

The ON Semiconductor NLAS7213MUTBG is a cutting-edge analog switch designed to deliver high performance in a compact form factor. This advanced switch is part of ON Semiconductor's portfolio of high-quality components, renowned for their reliability and efficiency. The NLAS7213MUTBG is particularly suited for applications that demand low on-resistance and high current handling capability.

Engineered with precision, the NLAS7213MUTBG features a single-pole double-throw (SPDT) configuration. It is capable of operating over a wide voltage range, from 1.65V to 5.5V, making it versatile for a variety of applications. This switch is designed to handle bidirectional analog and digital signals, which allows it to be used in multiplexing and demultiplexing applications, as well as signal gating.

The NLAS7213MUTBG is housed in an ultra-small µDFN package, measuring just 1.8mm x 1.4mm, which is ideal for space-constrained applications. Despite its small size, it offers an impressive performance with a low on-resistance of typically 5Ω. This low on-resistance ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity in sensitive applications.

ON Semiconductor has equipped the NLAS7213MUTBG with an ESD tolerance of ±8kV (Human Body Model) and ±15kV (Air-Gap Discharge), providing robust protection against electrostatic discharge events. This feature enhances the durability of the switch and ensures a longer operational life in harsh environments.

The NLAS7213MUTBG is also characterized by its break-before-make switching action, which prevents signal overlap during channel transitioning. This is particularly important in applications where signal integrity is paramount. Additionally, the switch exhibits low crosstalk and off-isolation, further ensuring that signals are clean and free from interference.

In summary, the ON Semiconductor NLAS7213MUTBG analog switch is an excellent choice for designers looking for a high-performance, space-saving solution. With its low on-resistance, high ESD tolerance, and reliable performance, it is well-suited for a range of applications, including mobile devices, portable electronics, and communication systems.

You May Also Be Interested in

Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7541 $60.3280
190+ $0.6188 $117.5720
290+ $0.5994 $173.8260
400+ $0.5802 $232.0800
515+ $0.5608 $288.8120
690+ $0.5028 $346.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,337 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess