Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features USB Switch IC 1 Channel 10-UQFN (1.4x1.8)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UQFN (1.4x1.8)
Family Name NL3HS2222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887378-NL3HS2222MUTBG
Ultra Librarian 3D Model Ultra Librarian NL3HS2222MUTBG CAD Model

Description

Introducing the NL3HS2222MUTBG from ON Semiconductor

The NL3HS2222MUTBG is a cutting-edge, high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a testament to ON Semiconductor's commitment to delivering advanced semiconductor solutions that meet the needs of modern electronic applications.

Key Features

  • Low Voltage Operation: The NL3HS2222MUTBG is optimized for low voltage applications, ensuring efficient operation at a nominal voltage, which is ideal for battery-powered devices.
  • High-Speed Switching: Designed for high-speed switching applications, this component is capable of handling fast transitions, making it suitable for high-frequency circuits.
  • Compact Design: The device comes in a compact, space-saving package, allowing for integration into systems where board space is at a premium.
  • Energy Efficiency: With ON Semiconductor's focus on energy-efficient products, the NL3HS2222MUTBG is engineered to minimize power consumption, thereby extending battery life and reducing thermal footprint.
  • Durability: Built to last, the product is manufactured with high-quality materials that ensure reliability and longevity even under demanding conditions.

Applications

The NL3HS2222MUTBG is versatile and can be used in a wide range of applications. Its high-speed switching capability makes it an excellent choice for digital logic circuits, while its low-voltage operation is perfect for portable electronics. Additionally, it can be utilized in:

  • Communication Devices
  • Computing Platforms
  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls

Quality and Support

ON Semiconductor is renowned for its commitment to quality, and the NL3HS2222MUTBG is no exception. It is produced in state-of-the-art facilities that adhere to stringent quality control standards. Furthermore, ON Semiconductor provides comprehensive technical support for their products, ensuring that customers have access to the resources they need to successfully integrate the NL3HS2222MUTBG into their designs.

With its combination of performance, efficiency, and compact design, the NL3HS2222MUTBG from ON Semiconductor is an excellent choice for designers looking to create sophisticated electronic systems that require reliable and efficient switching capabilities.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 324HSBGA
Lowest to $162.9851
ECAD model for PEX8615-BA50BC G
Lattice Semiconductor Corporation
IC ISP CROSSPOINT 160IO 208FBGA
Lowest to $10.9568
ECAD model for ISPGDX160VA-3B208
Lattice Semiconductor Corporation
IC ISP CROSSPOINT 160IO 208FBGA
Lowest to $32.2146
ECAD model for ISPGDX160V-5B208
Analog Devices Inc.
IC VIDEO CROSSPOINT SWIT 100LQFP
Need more? Email Us
ECAD model for AD8114ASTZ
Intersil
IC USB SWITCH DUAL SPDT 10UTQFN
Lowest to $1.1026
ECAD model for ISL54400IRUZ-T
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for ISPGDX160VA-5B272-TI
Analog Devices Inc.
600 MHz, 32 x 16 Buffered Analog Crosspoint Switch | IC CROSSPOINT SWIT 32X16 304BGA
Need more? Email Us
ECAD model for AD8105ABPZ
Maxim Integrated
IC AUD/VID SWITCH IC2 SER 16QSOP
Need more? Email Us
ECAD model for MAX4562CEE+T
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 16TQFN
Lowest to $11.1682
ECAD model for MAX4899AEETE+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0342 $50.8550
60+ $1.6691 $100.1460
93+ $1.6169 $150.3717
128+ $1.5647 $200.2816
166+ $1.5126 $251.0916
222+ $1.3561 $301.0542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,700 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention